EN
  • EN
  • DE

LM2903DMR2

Part No LM2903DMR2
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description IC COMP DUAL OFFSET LV 8-MICRO / Comparator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Base Product Number LM2903
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 615523-LM2903DMR2
Ultra Librarian 3D Model Ultra Librarian LM2903DMR2 CAD Model

Description

The ON Semiconductor LM2903DMR2 is a versatile dual differential comparator that is designed to operate over a wide range of voltages, from a single 2V supply up to a dual ±18V supply. This comparator is highly reliable and is commonly used in a variety of industrial, automotive, and consumer applications.

Key Features:

  • Wide Supply Voltage Range: The LM2903DMR2 can function with a supply voltage range from 2V to 36V for single supply operations, or ±1V to ±18V for dual supply applications, making it flexible for various circuit configurations.
  • Low Supply Current Drain: It has a low supply current drain independent of the supply voltage, which is typically 0.8 mA, making it suitable for battery-powered devices.
  • Low Input Biasing Current: The device features an input biasing current of 25 nA, which contributes to accurate performance in control and monitoring applications.
  • Low Input Offset Current: With an input offset current of only 5 nA, it ensures a high degree of precision in the comparison process.
  • Offset Voltage: The comparator has a typical input offset voltage of 2 mV, providing a tight control threshold.
  • Differential Input Voltage Range: The LM2903DMR2 can handle differential input voltages equal to the supply voltage, enhancing its usability in a wide array of applications.
  • Output Configuration: It features an open-collector output that can be connected to different voltage levels within the power supply range, allowing for direct interfacing with a variety of logic systems.
  • Response Time: The response time is typically 1.3 microseconds, ensuring quick feedback and control for time-sensitive applications.

Applications:

The LM2903DMR2 is ideal for use in various applications, including limit comparators, simple analog to digital converters, pulse, square wave and time delay generators, wide range VCO; MOS clock timers; multivibrators and high voltage digital logic gates. Its robust design and ease of use make it a preferred choice for engineers and designers looking to create reliable and efficient electronic systems.

Package:

The device is available in an 8-pin MSOP package, providing a compact solution for space-constrained applications.

You May Also Be Interested in

Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,195+ $0.0485 $57.9575
2,545+ $0.0454 $115.5430
3,950+ $0.0439 $173.4050
5,670+ $0.0408 $231.3360
7,375+ $0.0392 $289.1000
9,205+ $0.0377 $347.0285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 382,260 pieces
MOQ: 1195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess