EN
  • EN
  • DE

EMC4001-HZH

Part No EMC4001-HZH
Manufacturer Microchip Technology
Catalog PMIC - Motor Drivers, Controllers
Description IC FAN CONTROLLER / Motor Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Microchip Technology
Series *
Package Tray
Product Status Obsolete
Base Product Number EMC4001
Standard Package 260 pcs
MSL Level 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 120740-EMC4001-HZH
Ultra Librarian 3D Model Ultra Librarian EMC4001-HZH CAD Model

Description

Microchip Technology's EMC4001-HZH: A Comprehensive Solution for Efficient Motor Control

The EMC4001-HZH is a cutting-edge product from Microchip Technology, designed to offer superior control for a wide range of motor applications. This advanced motor controller integrates multiple features that make it an ideal choice for developers looking to enhance the performance and efficiency of their motor-driven systems.

At the heart of the EMC4001-HZH lies a powerful processing core that is capable of executing complex algorithms with precision and speed. This enables the controller to manage various motor types, including brushless DC, stepper, and even servo motors, with ease. The flexibility offered by this controller makes it a versatile component in any motor control design.

One of the standout features of the EMC4001-HZH is its robust communication capabilities. It supports multiple communication protocols, including I2C, SPI, and UART, allowing for seamless integration into existing systems and facilitating easy data exchange with other devices. This connectivity ensures that the EMC4001-HZH can be a central part of a smart, interconnected system.

The EMC4001-HZH also boasts advanced security features to protect your system against unauthorized access and tampering. With built-in cryptographic functions and secure boot options, it ensures that the integrity of your motor control system is maintained, and sensitive data remains secure.

Efficiency is another key aspect of this product. The EMC4001-HZH is designed with energy-saving in mind, incorporating features that reduce power consumption during operation. This makes it an eco-friendly choice that can contribute to lower operational costs and a smaller carbon footprint for your projects.

In summary, Microchip Technology's EMC4001-HZH is a comprehensive motor control solution that offers flexibility, connectivity, security, and efficiency. Whether you are working on industrial automation, consumer electronics, automotive systems, or any other application requiring reliable motor control, the EMC4001-HZH is equipped to meet your needs and exceed your expectations.

You May Also Be Interested in

ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2513 $62.5650
115+ $1.0267 $118.0705
175+ $0.9946 $174.0550
240+ $0.9626 $231.0240
315+ $0.9305 $293.1075
420+ $0.8341 $350.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess