ON Semiconductor LM2901DTBR2G Product Overview
The LM2901DTBR2G from ON Semiconductor is a high-performance quad differential comparator designed to operate over a wide range of voltages, from single +2V to dual ±15V power supply systems. This device is part of the LMx901 series, which is renowned for its reliability and versatility in various electronic applications.
Constructed with low-power technology, the LM2901DTBR2G is optimized for low voltage, low current operations, making it an ideal choice for battery-powered devices and energy-sensitive applications. Its robust design ensures a high degree of precision, with the ability to function effectively in challenging environments.
Featuring a fast response time, the LM2901DTBR2G is capable of delivering rapid output switching, which is critical for real-time applications where timing is crucial. This makes it suitable for use in control systems, logic voltage levels detection, and other scenarios where quick decision-making based on voltage comparisons is required.
The device comes in a TSSOP-14 package, which is not only space-efficient but also offers improved thermal performance compared to traditional packages. This compact form factor is particularly beneficial for designs where board space is at a premium.
Key specifications of the LM2901DTBR2G include:
- Wide power supply range: Single or dual supplies for design flexibility
- Low supply current drain: Suitable for battery-operated and portable applications
- Low input biasing current: Ensures minimal input disturbance
- Low input offset current and offset voltage: For accurate comparisons
- Output compatible with TTL, MOS, and CMOS: Allows for easy interfacing with digital systems
- Input common-mode voltage range includes ground: Enables direct sensing near ground
Applications for the LM2901DTBR2G are broad and include sensor interfacing, voltage level monitoring, and window comparators, among others. Its robustness and precision make it a go-to choice for engineers looking to implement reliable voltage comparison functionality in their designs.
With the LM2901DTBR2G, ON Semiconductor continues to uphold its reputation for providing high-quality, dependable components that meet the demanding needs of modern electronic systems.