ON Semiconductor LE25FV051T-TLM Overview
The LE25FV051T-TLM is a cutting-edge, non-volatile memory solution from ON Semiconductor, designed to meet the rigorous demands of modern electronic devices. This high-performance Serial Flash memory chip features a 512Kb (64K x 8) storage capacity, making it an ideal choice for a variety of applications that require reliable data retention and quick access times.
With its Serial Peripheral Interface (SPI), the LE25FV051T-TLM offers a seamless and efficient communication protocol that enables high-speed data transfer and simple integration into system designs. This interface is not only robust but also compatible with many microcontrollers and processors, ensuring a broad range of applications can benefit from this flash memory.
The device operates over a wide voltage range from 1.65V to 5.5V, providing versatility in different power environments and making it suitable for battery-powered applications where power consumption is a critical concern. Additionally, the LE25FV051T-TLM boasts a fast read access time, which is essential for applications that require quick data retrieval, such as real-time computing systems.
ON Semiconductor has equipped the LE25FV051T-TLM with a range of features that enhance its performance and reliability. The chip includes a sector erase function, allowing specific areas of memory to be cleared without affecting the rest of the data stored, which is particularly useful for data management and firmware updates. Furthermore, the device supports a write protection mechanism, safeguarding the stored information from unintended alterations.
The LE25FV051T-TLM is available in a compact 8-pin SOP package, which is conducive to space-constrained applications. Its small form factor, combined with low power consumption and high reliability, makes it an excellent choice for portable electronics, IoT devices, and embedded systems that require long-term data storage with minimal maintenance.
In summary, the LE25FV051T-TLM from ON Semiconductor represents a reliable and efficient solution for designers looking to incorporate non-volatile memory into their projects. With its robust feature set, compatibility with various systems, and ON Semiconductor's reputation for quality, this Serial Flash memory is poised to be a valuable component in a wide array of electronic products.