EN
  • EN
  • DE

2SC4275-01

Part No 2SC4275-01
Manufacturer Fuji Electric
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815281-2SC4275-01
Ultra Librarian 3D Model Ultra Librarian 2SC4275-01 CAD Model

Description

The 2SC4275-01 is an NPN silicon epitaxial transistor manufactured by Fuji Electric. This transistor is generally used for high-speed switching and amplifier applications.

Applications

  • High-speed switching circuits: Ideal for applications requiring fast switching speeds, such as DC-DC converters.
  • Amplifier circuits: Used in both small-signal and medium-power amplifier stages.
  • Motor control circuits: Can be implemented in PWM motor control circuits.
  • Power supplies: Employed in switching power supplies for efficient power conversion.
  • Inverter circuits: Can be used in inverter applications for converting DC voltage to AC voltage.

Features

  • High collector current (Ic): Capable of handling relatively high collector currents.
  • High switching speed: Designed for fast switching performance.
  • Low saturation voltage (VCE(sat)): Minimizes power dissipation during switching.
  • High breakdown voltage (VCBO, VCEO): Offers robustness against high voltage spikes.
  • RoHS Compliant: Manufactured in compliance with RoHS standards.

Benefits

  • Efficient switching: Minimizes power losses in switching applications, resulting in higher efficiency.
  • Improved circuit performance: Contributes to improved performance in amplifier and switching circuits.
  • Reliable operation: Provides reliable operation in demanding applications.
  • Reduced heat dissipation: Low saturation voltage minimizes heat generation.
  • Versatile application: Suitable for a wide range of applications.

Additional Details

The 2SC4275-01 requires a heat sink to maintain the operating temperature within limits when used at high power levels. The datasheet provides information on thermal resistance and power dissipation capabilities. The transistor is typically packaged in a TO-220 or similar package for effective heat dissipation. Proper biasing is essential to ensure the transistor operates in the desired region (cutoff, active, or saturation). Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Others
Lowest to $0.3269

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess