EN
  • EN
  • DE

LC87F17C8AUWA-2H

Part No LC87F17C8AUWA-2H
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 48SQFP / series Microcontroller IC 8-Bit 12MHz 128KB (128K x 8) FLASH 48-SQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr onsemi
Package Tray
Core Size 8-Bit
Speed 12MHz
Connectivity I²C, SIO, UART/USART, USB
Peripherals LVD, POR, PWM, WDT
Number of I/O 31
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-SQFP (7x7)
Base Product Number LC87
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Other Names ONSONSLC87F17C8AUWA-2H,2156-LC87F17C8AUWA-2H-OS
Standard Package 1,250
Win Source Part Number 1069001-LC87F17C8AUWA-2H
Ultra Librarian 3D Model Ultra Librarian LC87F17C8AUWA-2H CAD Model

Description

Introducing the ON Semiconductor LC87F17C8AUWA-2H Microcontroller

The LC87F17C8AUWA-2H is a high-performance microcontroller unit (MCU) from ON Semiconductor, designed to cater to a wide range of applications requiring robust control and processing capabilities. This advanced microcontroller is built on a sophisticated architecture that allows for efficient handling of complex tasks, making it an ideal choice for industrial, automotive, and consumer electronics applications.

At the heart of the LC87F17C8AUWA-2H is a powerful core that operates at a high clock speed, enabling rapid data processing and control. The MCU comes with a generous amount of integrated memory, including flash memory for program storage and RAM for data handling, ensuring smooth and reliable operation even in demanding scenarios. The flash memory is also reprogrammable, providing flexibility and ease of updates to the firmware.

This microcontroller boasts a range of integrated peripherals that enhance its functionality and reduce the need for external components. These include multiple timers, serial communication interfaces such as I2C, SPI, and UART, and analog-to-digital converters (ADCs) for interfacing with analog sensors. The LC87F17C8AUWA-2H also features several general-purpose input/output (GPIO) pins, which can be configured to interface with a variety of external devices.

With its low-power consumption design, the LC87F17C8AUWA-2H is suitable for battery-powered devices, where energy efficiency is critical. It supports various power-saving modes, allowing developers to balance performance and power usage according to the application's requirements.

ON Semiconductor has equipped the LC87F17C8AUWA-2H with robust safety features, including watchdog timers and brown-out detection, ensuring reliable operation under adverse conditions. This makes the MCU a reliable choice for safety-critical applications.

Overall, the LC87F17C8AUWA-2H microcontroller from ON Semiconductor is a versatile and powerful solution that delivers exceptional performance, a wide array of features, and reliability for a broad spectrum of applications. Its integration capabilities and energy-efficient design make it a top contender for developers looking to create sophisticated and durable electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess