EN
  • EN
  • DE

TPS2392PWG4

Part No TPS2392PWG4
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description FULL-FEATURED-48-V HOTSWAP POWER MANAGER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272259-TPS2392PWG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2392PWG4 CAD Model

Description

The TPS2392PWG4 is a sophisticated power interface switch designed by Texas Instruments, tailored for managing power distribution in telecommunications and networking equipment. This component is specifically engineered to handle hot-swap operations, which allows for the insertion and removal of circuit boards into live backplane systems without causing disruption or damage to the operating environment.

Key Features

  • Integrated Power MOSFET: The TPS2392PWG4 comes with an onboard power MOSFET that enables efficient power switching and distribution, thereby reducing external component count.
  • Programmable Current Limit: Users can set a precise current limit threshold to protect the system from overcurrent conditions, enhancing the safety and reliability of the application.
  • Under-Voltage Lockout (UVLO): This feature ensures that the switch does not operate at dangerously low voltages, which could potentially harm the system or degrade performance.
  • Over-Current and Thermal Protection: The device provides robust protection against over-current conditions and overheating, which helps to prevent damage to the system components.
  • Charge Pump Circuitry: The built-in charge pump circuitry allows for efficient gate drive of the internal MOSFET, ensuring reliable operation even under varying load conditions.
  • Status Flag Outputs: The TPS2392PWG4 offers status flag outputs for fault and power good indications, enabling easy monitoring and diagnostics of the power system.

Applications

The TPS2392PWG4 is highly versatile and can be used in a range of applications, including:

  • Hot-swap power management for telecom and datacom systems
  • Redundant power supply systems
  • Server and storage systems with hot-pluggable modules
  • Network switches and routers

Package and Reliability

This component is available in a 24-pin TSSOP (Thin Shrink Small Outline Package) that is designed for space-saving on the PCB. The TPS2392PWG4 is characterized for operation over the free-air temperature range of -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

With its advanced features and robust design, the TPS2392PWG4 from Texas Instruments stands as an essential component for power management in critical electronic systems.

You May Also Be Interested in

Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess