EN
  • EN
  • DE

LC79401

Part No LC79401
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC LCD DVR STN DOT MATRIX 100QLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Active
Display Type LCD
Configuration Dot Matrix
Operating Supply Current 4mA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -20°C to 85°C
Mounting SMD (SMT)
Case / Package 100-QIPE (20x14)
Win Source Part Number 070808-LC79401
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC79401 CAD Model

Description

ON Semiconductor LC79401 Product Overview

The LC79401 from ON Semiconductor is a high-performance, low-power integrated circuit designed primarily for use in advanced electronic applications. This versatile chip is an essential component for designers looking for a reliable and efficient solution for their circuit designs.

Key Features

  • Low Power Consumption: The LC79401 is engineered to operate with minimal power requirements, making it ideal for battery-powered devices or energy-sensitive applications.
  • High Integration: This IC integrates multiple functionalities into a single chip, which helps to reduce the overall component count and saves on board space.
  • Robust Performance: ON Semiconductor's commitment to quality ensures that the LC79401 delivers stable and reliable performance under a wide range of operating conditions.
  • Flexibility: Designed to cater to a variety of applications, the LC79401 can be used in multiple configurations, providing designers with the flexibility to use it in different parts of their systems.

Applications

The LC79401's versatility allows it to be used in a wide array of applications, including but not limited to:

  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Communication devices
  • Portable devices

Technical Specifications

With ON Semiconductor's advanced manufacturing technologies, the LC79401 is built to meet rigorous standards. Some of its technical specifications include:

  • Operating Temperature Range: Specified by the manufacturer, ensuring reliable operation in different environments.
  • Package Type: Available in various package types to suit different mounting and space requirements.
  • Quality and Reliability: Manufactured to ON Semiconductor's high standards for quality and reliability.

Support and Resources

ON Semiconductor provides extensive support and resources for the LC79401, including datasheets, technical documentation, application notes, and design tools. Customers can access these resources on the ON Semiconductor website or contact their support team for further assistance.

With its combination of low power consumption, high integration, and robust performance, the LC79401 from ON Semiconductor is an excellent choice for designers looking to enhance their electronic products.

You May Also Be Interested in

Silicon Labs
Lowest to $6.3275
Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $35.1466
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Need more? Email Us
NXP / Nexperia
IC DRVR 7 SEGMENT DIE / LCD Driver Die
Need more? Email Us
Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to $5.2041
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8309 $59.4489
50+ $2.3227 $116.1350
78+ $2.2499 $175.4922
107+ $2.1772 $232.9604
138+ $2.1056 $290.5728
184+ $1.8873 $347.2632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess