EN
  • EN
  • DE

LC75884W-E

Part No LC75884W-E
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC LCD DISPLAY DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Not For New Designs
Display Type LCD
Configuration 220 Segment
Operating Supply Current 270μA
Supply Voltage - Operating 4.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 80-SQFP (12x12)
Win Source Part Number 206063-LC75884W-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC75884W-E CAD Model

Description

ON Semiconductor LC75884W-E LCD Driver IC

The LC75884W-E from ON Semiconductor is a highly integrated LCD driver IC designed to drive dot matrix liquid crystal graphic displays. This advanced IC is capable of controlling a wide range of LCD panels with its versatile features and functions, making it an ideal choice for applications that require high-quality, reliable display solutions.

With its built-in memory and microcontroller interface, the LC75884W-E can store and manage display data efficiently, reducing the workload on the main processor. This feature allows for smoother and faster updates to the LCD, ensuring that the display content is always current and accurate.

The driver IC supports multiple display modes, including static, multiplex, and partial drive modes, offering flexibility in the design of the display system. This versatility makes it suitable for a variety of applications, ranging from consumer electronics to industrial displays.

The LC75884W-E is designed with power efficiency in mind. It operates on a low voltage supply, which not only conserves energy but also extends the life of the battery in portable devices. This is particularly beneficial for handheld gadgets, remote controls, and other battery-operated electronics where power consumption is a critical factor.

Furthermore, the IC features an array of built-in functions such as on-chip oscillators, voltage converters, and LCD bias circuits, which simplify the overall design process and reduce the need for additional components. This integration helps to minimize the PCB footprint and can lead to cost savings in both materials and assembly.

ON Semiconductor's LC75884W-E is available in a compact package, making it an excellent choice for space-constrained applications. Its robust design ensures reliable operation over a wide temperature range, which is crucial for automotive and outdoor applications that are exposed to harsh environmental conditions.

In summary, the LC75884W-E LCD driver IC from ON Semiconductor is a versatile, power-efficient solution for driving complex LCD panels. Its integration of multiple features and support for various display modes make it a top choice for designers looking to create sophisticated display systems with minimal power consumption and footprint.

You May Also Be Interested in

Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LCD Driver 16-SOIC
Need more? Email Us
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LED Driver 16-SOIC
Lowest to $0.9291
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Lowest to $0.5062
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6470

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4766 $59.1022
41+ $2.8529 $116.9689
63+ $2.7639 $174.1257
87+ $2.6738 $232.6206
112+ $2.5849 $289.5088
150+ $2.3181 $347.7150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess