EN
  • EN
  • DE

LC75827WS-SH-E

Part No LC75827WS-SH-E
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC DRVR 153/200 SEGMENT 64SQFP / LCD Driver 64-SQFP (10x10)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr ON Semiconductor
Package Tray
Product Status Obsolete
Display Type LCD
Configuration 153 Segment, 200 Segment
Interface Serial
Current - Supply 250 µA
Voltage - Supply 2.7V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-SQFP (10x10)
Base Product Number LC75827
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 922775-LC75827WS-SH-E
Ultra Librarian 3D Model Ultra Librarian LC75827WS-SH-E CAD Model

Description

The LC75827WS-SH-E is a cutting-edge liquid crystal display driver that is expertly crafted by ON Semiconductor, renowned for its innovative solutions in the semiconductor industry. This product is specifically designed to cater to the increasing demands for high-quality display drivers in various electronic applications.

Key Features

  • High Multiplex Ratio: The LC75827WS-SH-E supports a high multiplex ratio, which is ideal for driving large numbers of LCD segments, making it a versatile choice for a wide range of applications.
  • Low Power Consumption: Engineered with energy efficiency in mind, this display driver operates with minimal power consumption, contributing to longer battery life in portable devices.
  • Integrated Display RAM: Equipped with integrated display RAM, it allows for easy data storage for the LCD segments, simplifying the design and saving on additional components.
  • Serial Interface: The inclusion of a serial interface facilitates communication with microcontrollers, providing a convenient and efficient way to control the LCD segments.
  • Wide Operating Voltage Range: The device operates over a wide voltage range, ensuring compatibility with various power supply standards and enhancing its adaptability across different applications.

Applications

The LC75827WS-SH-E is ideally suited for a broad spectrum of products requiring high-quality visual displays. These include, but are not limited to:

  • Automotive dashboards and infotainment systems
  • Home appliances such as microwave ovens and washing machines
  • Industrial control panels
  • Medical equipment displays
  • Consumer electronics like audio equipment and remote controls

Product Reliability and Support

ON Semiconductor ensures that the LC75827WS-SH-E meets the highest standards of quality and reliability. The product is backed by comprehensive technical support and documentation, including datasheets, application notes, and design resources, to assist developers in integrating this LCD driver into their designs seamlessly.

With its robust feature set and ON Semiconductor's commitment to quality, the LC75827WS-SH-E stands out as a superior choice for designers looking to enhance the user interface of their electronic products with a reliable and efficient LCD display solution.

You May Also Be Interested in

NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $8.7970
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 16TSSOP
Lowest to $0.7048
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6470
Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.6017 $81.2034
4+ $33.3137 $133.2548
6+ $32.2730 $193.6380
8+ $31.2324 $249.8592
10+ $30.1905 $301.9050
13+ $27.0674 $351.8762
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,790 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess