Products specifications Report Issue?

Category Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Manufacturer Inspired LED, LLC
Packaging Reel - TR
Type LED Engine
Color White, Neutral
CCT (K) 4000K
Configuration Linear Light Strip
Voltage - Forward (Vf) (Typ) 12V
Lens Type Flat
RoHS Status ROHS3 Compliant
ECCN EAR99
HTSUS 8541.41.0000
Other Part Number 3573INS
Standard Package 1
Win Source Part Number 1334744-3573
Ultra Librarian 3D Model Ultra Librarian 3573 CAD Model

Description

The Inspired LED, LLC 3573 LED Engine is a high-quality electronic component designed for use in optoelectronics.

  • Color: White and Neutral
  • CCT: 4000K
  • Application: Linear Light Strips
  • Standard Package: 1
  • Win Source Part Number: 1334744

You May Also Be Interested in

Cree Inc.
LED COB XLAMP WARM WHT SQ 2700K
Need more? Email Us
ECAD model for CXA1304-0000-000C0Y840E8
Luminus Devices Inc.
LED COB CXM-14 GEN4 WHT SQ 4000K
Need more? Email Us
ECAD model for CXM-14-40-80-36-AC40-F5-3
Citizen
LED COB CLU721 NEUT WH SQ 4000K
Need more? Email Us
ECAD model for CLU721-1206C4-403M2K1
Seoul Semiconductor Inc.
LED COB ZC40 COOL WHT SQU 5000K
Need more? Email Us
ECAD model for SDW05F1C-K2/L1-CA
Inspired LED, LLC
LED ENG CW 3LEDS 6000K 12M REEL
Need more? Email Us
ECAD model for 12V-MB-CW-12M
Bridgelux
LED COB VESTA WHITE SQUARE 4600K
Need more? Email Us
ECAD model for BXRV-TR-2765G-65A0-A-23
Lumileds
LED MOD LUXEON WH LNR STR 3000K
Lowest to $54.2405
ECAD model for L235-3080AULM5JAI0
New Energy
LED MOD XLAMP WHT STARBRD 2700K
Need more? Email Us
ECAD model for XQEAWT-H0-0000-00000HBE8-SB01
Luminus Devices Inc.
LED COB SENSUS WM WHT SQ 3000K
Need more? Email Us
ECAD model for CXM-22-30-90-36-AC12-F3-3

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.3298 $65.9600
480+ $0.2704 $129.7920
740+ $0.2626 $194.3240
1,025+ $0.2536 $259.9400
1,320+ $0.2458 $324.4560
1,765+ $0.2200 $388.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,800 pieces
MOQ: 200 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention