EN
  • EN
  • DE

UCC27201ADRMT

Part No UCC27201ADRMT
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC DVR HIGH/LOW SIDE 3A 8VSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 8 V to 17 V
Logic Voltage - VIL, VIH 0.8V, 2.5V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 120V
Rise and Fall Time 8ns, 7ns
Temperature Range - Operating -40°C to 140°C (TJ)
Mounting SMD (SMT)
Case / Package 8-VSON (4x4)
Win Source Part Number 102592-UCC27201ADRMT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC27201ADRMT CAD Model

Description

Overview of Texas Instruments UCC27201ADRMT

The UCC27201ADRMT by Texas Instruments is a high-frequency, high-side and low-side driver IC designed for efficient power management and conversion. This driver is well-suited for a variety of applications, including DC to DC converters, motor controllers, and class-D power amplifiers. Its robust design and advanced features make it an ideal choice for engineers looking to enhance the performance and reliability of their power systems.

Key Features

  • High-Performance Power MOSFET Drivers: The UCC27201ADRMT is capable of driving both N-channel and P-channel MOSFETs, providing flexible options for various circuit configurations.
  • High Voltage Capability: With a maximum bootstrap voltage of up to 120V, this driver can handle high voltage applications, ensuring compatibility with a wide range of power supplies and load conditions.
  • Fast Switching Speed: The device boasts a fast propagation delay and rise/fall times, which minimizes transition losses and improves overall efficiency.
  • Dual Output Drive Stages: The independent high-side and low-side driver outputs allow for precise control over switching events, further enhancing the efficiency of the power stage.
  • 3.5-A Peak Source and Sink Current Capability: The UCC27201ADRMT can deliver high peak currents, ensuring rapid charging and discharging of the gate capacitance of large power MOSFETs.
  • Cross-Conduction Prevention: Built-in dead-time control helps prevent shoot-through by ensuring that both the high-side and low-side MOSFETs are not on at the same time.
  • Extended Temperature Range: The device operates reliably over an extended industrial temperature range, making it suitable for harsh environments.
  • Robust Packaging: The UCC27201ADRMT comes in a compact VSON-8 package, which is not only space-efficient but also offers excellent thermal performance.

Applications

The flexibility and power of the UCC27201ADRMT make it an excellent choice for a wide array of applications. It is particularly well-suited for:

  • High-efficiency DC to DC converters
  • Synchronous buck or boost converters
  • Motor control applications
  • Active clamp forward converters
  • Full-bridge and half-bridge converters
  • Class-D audio amplifiers

With its advanced features and robust design, the Texas Instruments UCC27201ADRMT is an ideal driver IC for designers looking to improve the performance and efficiency of their power management systems.

You May Also Be Interested in

IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9152 $54.0672
25+ $4.0330 $100.8250
39+ $3.9070 $152.3730
53+ $3.7809 $200.3877
69+ $3.6549 $252.1881
92+ $3.2768 $301.4656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess