Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Obsolete(EOL)
Display Type LCD
Configuration 153 Segment, 200 Segment
Operating Supply Current 250μA
Supply Voltage - Operating 2.7 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-QIP (14x14)
Win Source Part Number 070797-LC75827E-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC75827E-E CAD Model

Description

Introducing the LC75827E-E from ON Semiconductor

The LC75827E-E is a high-performance, dot matrix LCD controller and driver designed to drive a multiplexed LCD at high speeds. This integrated circuit, crafted by the renowned ON Semiconductor, is specifically engineered to cater to the demands of advanced display applications. It is an ideal solution for developers looking to create sophisticated user interfaces with minimal design complexity.

Key Features

  • High Multiplexing Ratio: The LC75827E-E supports a high multiplexing ratio, which enables it to drive a large number of LCD segments with a reduced number of pins, leading to simpler and more compact PCB layouts.
  • Integrated Display RAM: With an integrated display RAM, this controller allows for easy manipulation and updating of the display content without the need for continuous CPU intervention, thus saving valuable processing resources.
  • Multiple Display Modes: The device offers a variety of display modes including static, 1/2 duty, 1/3 duty, and more, providing designers with the flexibility to select the optimal mode for their particular application.
  • Low Power Consumption: Designed with power efficiency in mind, the LC75827E-E is suitable for battery-powered devices where power conservation is critical.
  • Serial Interface: The inclusion of a serial interface facilitates communication with microcontrollers, making it easy to integrate into existing systems with minimal additional hardware.

Applications

The versatility of the LC75827E-E makes it an excellent choice for a wide range of applications, including:

  • Automotive dashboards and infotainment systems
  • Home appliances with LCD panels
  • Industrial control panels
  • Medical equipment
  • Consumer electronics such as audio equipment

Technical Specifications

ON Semiconductor's LC75827E-E operates over a wide voltage range and is housed in a compact package, making it suitable for space-constrained applications. The device's technical specifications ensure compatibility with various LCD panel types and the ability to meet the needs of high-performance display systems.

For developers and engineers seeking a reliable and versatile LCD controller and driver, the LC75827E-E from ON Semiconductor represents a robust solution that combines functionality with ease of use, ensuring a seamless user experience and a high-quality display output.

You May Also Be Interested in

Texas Instruments
IC AMOLED DVR DUAL 200MA 10WSON
Lowest to $3.1603
ECAD model for TPS65137ADSCR
Texas Instruments
IC DRVR DUAL OUTPUT LCD 15DSBGA
Lowest to $0.7921
ECAD model for TPS65132T6YFFR
Analog Devices Inc.
High Performance, 12-Bit, 12-Channel Decimating, LCD DecDriver
Need more? Email Us
ECAD model for AD8387JSVZ
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
ECAD model for PCF2113DU/F4,026
Texas Instruments
MM5483 Liquid Crystal Display Driver | IC DVR LCD 31 SEG DISPLAY 40-DIP
Lowest to $65.6843
ECAD model for MM5483N
Texas Instruments
IC AMOLED DVR DUAL 300MA 10SON
Lowest to $4.8802
ECAD model for TPS65138DRCR
Fairchild/ON Semiconductor
4-Digit Counters with Multiplexed
Need more? Email Us
ECAD model for MM74C926N
Texas Instruments
DUAL OUTPUT LCD BIAS
Lowest to $0.5515
ECAD model for TPS65132A0YFFR
ON Semiconductor
On-Screen Display Controller
Lowest to $47.5657
ECAD model for LC74736PT-E

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8504 $50.0552
32+ $3.1593 $101.0976
50+ $3.0606 $153.0300
68+ $2.9619 $201.4092
88+ $2.8631 $251.9528
117+ $2.5670 $300.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 286 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention