Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tape & Reel (TR)
Protocol Ethernet
Function Controller
Interface SPI
Standards 10/100 Base-FX/T/TX PHY
Voltage - Supply 1.8V ~ 3.3V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number LAN9252
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 3,000
Win Source Part Number 1001230-LAN9252T/ML
Ultra Librarian 3D Model Ultra Librarian LAN9252T/ML CAD Model

Description

Microchip Technology's LAN9252T/ML

The LAN9252T/ML is a high-performance, standalone EtherCAT controller from Microchip Technology, designed to address the demanding requirements of industrial automation and process control applications. With its rich feature set and robust design, it is engineered to facilitate the development of high-speed, deterministic communication in a wide range of industrial devices, such as sensors, actuators, and robotic systems.

Key Features:

  • Dual ARM Cortex-M4 Cores: The device is equipped with two ARM Cortex-M4 cores, providing ample processing power for managing complex tasks and protocols.
  • Integrated PHYs: The LAN9252T/ML includes dual integrated Ethernet PHYs, which simplifies the hardware design process by reducing external component requirements.
  • Flexible Interface Options: It offers a variety of interface options including SPI, SQI, and parallel interfaces, allowing for seamless integration with a wide range of host processors.
  • Real-Time Performance: Designed for real-time applications, it ensures low-latency communication and supports cycle times down to tens of microseconds.
  • Extended Temperature Range: The device is capable of operating in extreme industrial environments with a temperature range from -40°C to +85°C.
  • Comprehensive Development Support: Microchip provides extensive support for development, including software drivers, application examples, and a dedicated support team.

Applications:

The LAN9252T/ML is suited for various industrial applications such as:

  • Industrial Automation
  • Process Control Systems
  • Motion Control
  • Robotics
  • Industrial Internet of Things (IIoT) Devices

Overall, the LAN9252T/ML EtherCAT controller is a powerful solution that combines performance, integration, and reliability, making it a top choice for developers and engineers looking to leverage the speed and synchronization capabilities of EtherCAT technology in their industrial systems.

You May Also Be Interested in

Microchip Technology
IC ETHERNET SW 3PORT 64LQFP / Ethernet Switch 100 Base-FX PHY I²C, SPI Interface 64-LQFP (10x10)
Lowest to $19.9466
ECAD model for KSZ8873FLL
NXP / Nexperia
IC ETHERNET SWITCH SPI 159LFBGA / Ethernet Switch IEEE 802.3 SPI Interface 159-LFBGA (12x12)
Lowest to $17.0071
ECAD model for SJA1105SELY
Broadcom Limited
10G MULTI LAYER SWITCH / Interface
Need more? Email Us
ECAD model for BCM56854A2IFSBG
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.5561
ECAD model for DS2484R+T
Broadcom Limited
24-PORT GE SWITCH (4) GE OR (2) / Interface
Lowest to $129.5523
ECAD model for BCM53344A0KFSBG
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $22.2523
ECAD model for TSB12LV32PZ
Broadcom Limited
16X10G SERDES SWITCH / Interface
Need more? Email Us
ECAD model for BCM53405A0KFSBG
Texas Instruments
IC USB HUB CONTROLLER 32LQFP / USB Hub Controller USB 1.1 USB Interface 32-LQFP (7x7)
Lowest to $5.3135
ECAD model for TUSB2046IBVFR
Microchip Technology
IC SWITCH ETH 2P 32BIT 128QFP / Ethernet Switch 10/100 Base-FL/FX/T/TX/SX PHY Parallel Interface 128-PQFP (14x20)
Lowest to $34.0115
ECAD model for KSZ8862-32MQL-FX

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.9546 $57.9092
5+ $23.7576 $118.7880
7+ $23.0152 $161.1064
9+ $22.2728 $200.4552
12+ $21.5304 $258.3648
16+ $19.3031 $308.8496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention