Products specifications Report Issue?

Manufacturer Panasonic
Product Power Relays
Coil Voltage 12 VDC
Relay Contact Form 4 Form A, 1 Form B
Contact Termination Solder Lug
Mounting Style PCB Mount
Coil Resistance 36 Ohms
Coil Current 333 mA
Contact Material Silver Tin
Series HE-R
Length 58 mm
Width 35 mm
Height 47 mm
Packaging Tray
Brand Panasonic Industrial Devices
Product Type General Purpose Relays
Standard Pack Qty 50
Subcategory Relays
Ultra Librarian 3D Model Ultra Librarian AHER4191 CAD Model

You May Also Be Interested in

FCL Components
Low Signal Relays - PCB SIGNAL
Need more? Email Us
ECAD model for NA-24W-K
TE Connectivity
Low Signal Relays - PCB ORWH-SH-124D1F,000 RELAY IND
Lowest to $5.9115
ECAD model for ORWH-SH-124D1F,000
Omron
General Purpose Relays Power PCB Relay 5A SPST-NO 5VDC
Lowest to $1.7633
ECAD model for G6D-1A-ASI-DC5
Omron
Low Signal Relays - PCB Gullwing NonLatching DPDT 5VDC 140mW T/R
Lowest to $2.7507
ECAD model for G6S-2F-TR DC5
TE Connectivity
General Purpose Relays SPDT 5A 24VDC SEALED
Need more? Email Us
ECAD model for PCH-124D2H,000
Omron
General Purpose Relays Heavy-Duty SPDT 12VDC
Need more? Email Us
ECAD model for G6RN-1-DC12
TE Connectivity
General Purpose Relays SDT-S-124DMR,000
Need more? Email Us
ECAD model for SDT-S-124DMR,000
FCI connector
General Purpose Relays POWER
Lowest to $2.0527
ECAD model for FTR-K1CK005W
FCI connector
General Purpose Relays Low Profile 5VDC
Lowest to $3.0293
ECAD model for FTR-F1CA005V

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.1941 $65.1941
3+ $53.4925 $160.4775
4+ $51.8209 $207.2836
5+ $50.1493 $250.7465
6+ $48.4776 $290.8656
8+ $43.4627 $347.7016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,800 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention