EN
  • EN
  • DE

PIC16F1788-E/ML

Part No PIC16F1788-E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 28QFN / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PSMC, PWM, WDT
Number of I/O 24
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 11x12b; D/A 1x8b, 3x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Base Product Number PIC16F1788
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 61
Win Source Part Number 1319163-PIC16F1788-E/ML
Ultra Librarian 3D Model Ultra Librarian PIC16F1788-E/ML CAD Model

Description

Microchip Technology's PIC16F1788-E/ML Microcontroller

The PIC16F1788-E/ML is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, designed for a multitude of embedded applications. This particular device is part of the PIC16F family, which is well-known for its versatility, efficiency, and reliability in various electronic systems.

The PIC16F1788-E/ML is built around a powerful 8-bit processor core, with a wide operating voltage range of 1.8V to 5.5V, making it suitable for low-power and battery-powered applications. This MCU comes in a 28-pin QFN (Quad Flat No-lead) package, which is ideal for space-constrained designs while still offering ample I/O options for interfacing with other components.

With 7 KB of Flash memory and 512 bytes of RAM, this microcontroller provides enough space for complex programs and data storage, ensuring smooth operation in sophisticated control systems. Additionally, it features 256 bytes of EEPROM, which is useful for non-volatile storage of configuration settings or small amounts of data that must be retained during power cycles.

The PIC16F1788-E/ML boasts an array of integrated peripherals that enhance its functionality. These include:

  • Analog-to-Digital Converters (ADCs) with up to 12-bit resolution, allowing for precise measurement of analog signals.
  • Multiple PWM (Pulse Width Modulation) outputs for motor control, LED dimming, and other applications requiring variable output control.
  • Capture/Compare/PWM (CCP) modules for advanced timing and control tasks.
  • Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) modules for serial communication.
  • I2C and SPI communication interfaces for connecting to sensors, memory modules, and other ICs.

For developers, Microchip provides extensive support through its MPLAB development environment, which includes software libraries, code examples, and debugging tools to streamline the development process. The MCU also supports in-circuit serial programming (ICSP) and in-circuit debugging (ICD) for easy programming and real-time debugging.

The PIC16F1788-E/ML is an excellent choice for designers looking for a compact, feature-rich MCU for applications in automation, consumer electronics, automotive systems, and more. Its robust architecture, coupled with Microchip's support and resources, make it a reliable and flexible solution for both new designs and upgrades to existing systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8210 $54.5680
18+ $5.5967 $100.7406
28+ $5.4218 $151.8104
39+ $5.2469 $204.6291
50+ $5.0720 $253.6000
66+ $4.5474 $300.1284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess