EN
  • EN
  • DE

PCF2113DU/F4,026

Part No PCF2113DU/F4,026
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC LCD CTLR/DRIVER UNCASED / Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr NXP
Series *
Package Tray
Product Status Obsolete
Base Product Number PCF2113
Standard Package 672 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 270192-PCF2113DU/F4,026
Ultra Librarian 3D Model Ultra Librarian PCF2113DU/F4,026 CAD Model

Description

Introducing the PCF2113DU/F4,026 LCD Controller/Driver by NXP

The PCF2113DU/F4,026 is a sophisticated LCD controller/driver designed and manufactured by NXP Semiconductors, a leader in the technology industry. This versatile component is engineered to deliver high-quality display solutions for a wide range of applications. With its advanced features and reliable performance, the PCF2113DU/F4,026 stands out as an essential building block for developers looking to create user-friendly interfaces with LCDs.

Key Features

  • Display Support: The PCF2113DU/F4,026 supports a variety of LCD configurations, making it highly adaptable for different display requirements. It can drive up to 4 lines of 24 characters, allowing for clear and comprehensive information presentation.
  • Interface Options: Equipped with both a parallel and a serial interface, this controller/driver ensures easy integration with a host of microcontrollers, offering flexibility for system design and upgrades.
  • Low Power Consumption: Designed with power efficiency in mind, the PCF2113DU/F4,026 is suitable for battery-powered devices, contributing to longer battery life and reduced energy costs.
  • Extended Temperature Range: The device operates effectively across a wide temperature range, making it ideal for applications that are exposed to varying environmental conditions.
  • On-Board Character Generation: A built-in character generator ROM and RAM enable the display of a range of symbols and characters, streamlining the development process and enhancing display capabilities.

Applications

The versatility of the PCF2113DU/F4,026 makes it an excellent choice for a myriad of applications, including but not limited to:

  • Portable instruments
  • Medical devices
  • Industrial controls
  • Automotive systems
  • Home appliances

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the PCF2113DU/F4,026 is no exception. It is produced using high-grade materials and rigorous manufacturing processes, ensuring that each unit meets the highest standards of reliability and performance.

Whether you're designing a new product or upgrading an existing one, the PCF2113DU/F4,026 LCD controller/driver from NXP is a choice you can trust to deliver exceptional display functionality and user experience.

You May Also Be Interested in

Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to $5.2041
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LCD Driver 16-SOIC
Need more? Email Us
Rohm Semiconductor
IC DRVR 80 SEGMENT 32SSOPA / LCD Driver 32-SSOP-A
Lowest to $0.4316
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LED Driver 16-SOIC
Lowest to $0.9291
Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us
Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $35.1466

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess