EN
  • EN
  • DE

PCA9500D

Part No PCA9500D
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 8B 16SOIC / I/O Expander
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 278 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 653185-PCA9500D
Ultra Librarian 3D Model Ultra Librarian PCA9500D CAD Model

Description

Product Overview: NXP PCA9500D

The NXP PCA9500D is a sophisticated integrated circuit designed to cater to the growing needs of complex electronic systems. This innovative component combines an 8-bit I/O expander with an 8-bit I2C-bus EEPROM (Electrically Erasable Programmable Read-Only Memory) in a single package, making it an ideal solution for applications that require additional I/O lines and memory storage without increasing the footprint.

Key Features

  • I/O Expander: The PCA9500D features an 8-bit I/O expander, which provides additional I/O lines that can be controlled via the I2C-bus. This allows for the expansion of I/O capabilities of a microcontroller or processor with minimal wiring and complexity.
  • EEPROM Memory: Alongside the I/O expander, the device includes 256 bytes of EEPROM. This non-volatile memory is perfect for storing configuration settings, calibration data, or any other application-specific information that must be preserved between power cycles.
  • Serial Interface: The I2C-bus interface facilitates easy integration into existing systems, enabling communication at speeds up to 400 kHz. This serial interface is widely used and simplifies the design process for engineers.
  • Addressing: Up to eight PCA9500D devices can share the same I2C-bus, thanks to three address pins that provide eight unique addresses. This feature is particularly useful for systems requiring multiple I/O expanders or EEPROM blocks.

Applications

The versatility of the PCA9500D makes it suitable for a wide range of applications. It is commonly used in:

  • Server motherboards
  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Portable devices

Technical Specifications

The PCA9500D operates over a supply voltage range of 2.5 V to 5.5 V, making it compatible with both 3.3 V and 5 V systems. The operating temperature range of -40°C to +85°C ensures reliable performance across various environmental conditions.

Conclusion

Overall, the NXP PCA9500D is a powerful and flexible solution for system designers looking to expand the I/O capabilities and memory storage of their products. Its integration of an I/O expander with EEPROM in one package simplifies design and reduces component count, making it a valuable addition to any electronic system.

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 40B 56TSSOP
Lowest to $7.2762
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $1.6176
Texas Instruments
IC I/O EXPANDER I2C 8B 16TSSOP
Lowest to $1.3937
Texas Instruments
IC I/O EXPANDER I2C 8B 16QFN
Lowest to $4.9866
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $1.2887
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 4B 8HVSON
Lowest to $1.5930
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4076 $63.3420
100+ $1.1550 $115.5000
155+ $1.1190 $173.4450
215+ $1.0829 $232.8235
280+ $1.0468 $293.1040
370+ $0.9385 $347.2450
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess