The LC75824W-TLM is a highly integrated circuit designed by ON Semiconductor, a leading manufacturer of semiconductor-based solutions. This product is a CMOS LSI for liquid crystal dot matrix graphic display systems, which offers a versatile interface and display driving capabilities. It is particularly suitable for applications that require high-level display performance and low power consumption, such as automotive dashboards, industrial control panels, and consumer electronics interfaces.
Key Features
- Display Driving Capability: The LC75824W-TLM can drive up to 128 segments of a dot matrix LCD, making it ideal for sophisticated graphical displays.
- Memory Integration: It includes on-chip display data RAM, which allows for efficient data storage and manipulation for dynamic visual content.
- Interface Options: This device supports multiple interface types, including both serial and parallel options, to ensure compatibility with a variety of microcontrollers and processors.
- Power Management: It features a low-power design, which is crucial for battery-powered devices or applications where power efficiency is a priority.
- Operating Temperature Range: The LC75824W-TLM is designed to operate over a wide temperature range, ensuring reliability and performance under varying environmental conditions.
Applications
The versatility of the LC75824W-TLM makes it suitable for a broad range of applications, including:
- Automotive instrument clusters and infotainment systems
- Home appliances with graphical user interfaces
- Industrial control panels with visual feedback mechanisms
- Portable instrumentation devices with LCDs
Technical Specifications
With a commitment to quality and performance, ON Semiconductor has equipped the LC75824W-TLM with the following technical specifications:
- Supply Voltage: Typically 2.7V to 5.5V
- Display Drive: 128 segments
- Interface: Serial and parallel options
- Operating Temperature: -40°C to +85°C
The LC75824W-TLM by ON Semiconductor represents a robust, flexible solution for driving complex LCD displays with minimal power consumption and high reliability.