EN
  • EN
  • DE

A3P600L-1FGG484I

Part No A3P600L-1FGG484I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 235 I/O 484FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASIC3L
Package Tray
Product Status Active
Total RAM Bits 110592
Number of I/O 235
Number of Gates 600000
Voltage - Supply 1.14V ~ 1.575V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 484-BGA
Supplier Device Package 484-FPBGA (23x23)
Base Product Number A3P600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 1377690-A3P600L-1FGG484I
Ultra Librarian 3D Model Ultra Librarian A3P600L-1FGG484I CAD Model

Description

Microchip Technology's A3P600L-1FGG484I FPGA

Introducing the A3P600L-1FGG484I, a high-performance, low-power field-programmable gate array (FPGA) from Microchip Technology's ProASIC3 series. This advanced FPGA is designed to meet the needs of a wide range of applications, from consumer electronics to industrial automation and automotive systems. With its robust feature set and flexible architecture, the A3P600L-1FGG484I is an ideal solution for designers looking to create complex, high-speed digital circuits with a quick time to market.

Key Features:

  • High Density: The A3P600L-1FGG484I offers a large array of logic elements, enabling the implementation of complex designs without the need for multiple devices.
  • Low Power Consumption: This device is optimized for low power applications, ensuring efficient operation and reduced energy costs, which is critical for battery-powered and energy-sensitive designs.
  • Speed Grade: The '-1' speed grade of the A3P600L-1FGG484I provides a balanced performance for a variety of timing requirements, ensuring that your design can meet its speed targets.
  • Package Type: Housed in a 484-pin Fine Grid Array (FGG) package, the A3P600L-1FGG484I offers a compact footprint that is suitable for space-constrained applications.
  • Reprogrammability: As an FPGA, this device can be reprogrammed to support multiple functionalities or to update the logic design post-deployment, adding to its versatility and longevity.
  • Reliability: Microchip Technology's commitment to quality ensures that the A3P600L-1FGG484I is a reliable component for mission-critical applications, reducing the risk of system failures and maintenance costs.

The A3P600L-1FGG484I is not just a powerful FPGA; it's a testament to Microchip Technology's innovation in providing state-of-the-art solutions for digital design challenges. Whether you're developing advanced communication systems, consumer electronics, or automotive applications, the A3P600L-1FGG484I offers the performance, efficiency, and reliability that engineers and designers need to bring their ideas to life.

With its extensive support and documentation, integrating the A3P600L-1FGG484I into your next project will be a seamless experience, ensuring that your product stands out in today's competitive market.

You May Also Be Interested in

Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.4770 $93.4770
2+ $90.4616 $180.9232
3+ $87.4462 $262.3386
4+ $78.4000 $313.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess