Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tray
Display Type LCD
Configuration 53 Segment, 104 Segment
Interface Serial
Operating Supply Voltage 3 V ~ 6.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 64-LQFP
Manufacturer Package 64-SQFP (10x10)
Win Source Part Number 778354-LC75822WD-E
Popularity Medium
Supply and Demand Status Limited
Family Name LC75822
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LC75822WD-E CAD Model

Description

Introducing the LC75822WD-E from ON Semiconductor

The LC75822WD-E is a state-of-the-art integrated circuit (IC) designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This IC is specifically engineered for driving liquid crystal displays (LCDs), offering designers a high-performance solution for a wide range of applications.

Key Features

  • High-Quality Display Control: The LC75822WD-E is capable of controlling a substantial number of segments, making it an ideal choice for advanced LCDs that require detailed imagery and text.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC ensures minimal power usage, which is critical for battery-powered devices, helping to extend their operational lifespan.
  • Wide Operating Voltage Range: The device operates over a broad voltage range, allowing for flexibility in various power supply conditions and ensuring reliable performance across different applications.
  • Integrated Display RAM: With built-in display data RAM, the LC75822WD-E allows for easy manipulation and updating of the display content without the need for constant CPU intervention.
  • Multiple Display Modes: The IC supports various display modes, giving designers the freedom to choose the optimal display configuration for their specific requirements.

Applications

The versatility of the LC75822WD-E makes it suitable for an array of applications, including:

  • Automotive dashboards and infotainment systems
  • Home appliances with LCD interfaces
  • Industrial control panels
  • Portable electronic devices

Technical Specifications

ON Semiconductor's LC75822WD-E boasts a robust set of technical specifications that ensure its suitability for demanding applications. The IC features a wide operating temperature range, ensuring functionality in various environmental conditions. Additionally, it is designed with a CMOS process, which is known for its reliability and performance.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality and reliable components. The LC75822WD-E is no exception, as it undergoes rigorous testing and quality assurance processes to meet the industry's highest standards. This commitment to quality ensures that customers can integrate the LC75822WD-E into their products with confidence, knowing that it will deliver consistent performance and durability.

Whether you're developing a new product or seeking to enhance an existing one, the LC75822WD-E from ON Semiconductor is a compelling choice for your LCD control needs. Its combination of performance, efficiency, and versatility makes it an invaluable component in the modern electronics landscape.

You May Also Be Interested in

Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $33.8390
ECAD model for DLPC3436CZVB
Texas Instruments
Monolithic Triple 2.8 ns CRT Driver
Need more? Email Us
ECAD model for LM2412
NXP / Nexperia
40 X 4 UNIVERSAL LCD DRIVER FOR
Lowest to $1.8972
ECAD model for PCF85176T/1Y
Texas Instruments
IC DRIVER MONOLITHIC TO-220-11
Need more? Email Us
ECAD model for LM2422TE
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $9.8526
ECAD model for PCF8576CU/2/F2,026
Texas Instruments
IC DRIVER MONOLITH CRT TO220-11
Lowest to $4.4810
ECAD model for LM2407T
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Lowest to $0.7304
ECAD model for CD74HC4511PWR
NXP / Nexperia
IC DRVR 7 SEGMENT 56TSSOP
Lowest to $1.9705
ECAD model for PCA85276ATT/AJ
Fairchild/ON Semiconductor
IC CONTROLLER DISPLAY 28-DIP / 4-Digit Expandable Segment Display Controller
Need more? Email Us
ECAD model for MM74C911N

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention