EN
  • EN
  • DE

MPXD1010VLU64

Part No MPXD1010VLU64
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 176LQFP / e200z0h PX Microcontroller IC 32-Bit Single-Core 64MHz 1MB (1M x 8) FLASH 176-LQFP (24x24)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series PX
Package Tray
Product Status Obsolete
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals DMA, LCD, POR, PWM, WDT
Number of I/O 133
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 48K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Base Product Number MPXD1010
Standard Package 40
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1345878-MPXD1010VLU64
Ultra Librarian 3D Model Ultra Librarian MPXD1010VLU64 CAD Model

Description

The NXP MPXD1010VLU64 is a highly integrated, low-power, and versatile microcontroller designed to meet the demands of various embedded systems. This microcontroller is part of NXP's renowned product line, known for its reliability and performance in industrial, automotive, and consumer electronics applications.

Key Features

  • Advanced Core: At the heart of the MPXD1010VLU64 is an efficient 32-bit ARM Cortex-M core, which provides the computational power necessary for complex tasks and enables real-time processing capabilities.
  • Memory: It comes equipped with ample memory resources, including Flash memory for program storage and RAM for data processing, ensuring smooth operation and sufficient space for sophisticated applications.
  • Connectivity: The device offers a range of connectivity options, such as multiple UARTs, SPI, and I2C interfaces, allowing for easy integration with peripherals and other devices within a system.
  • Timers and Counters: A suite of timers and counters are available for precise event timing, PWM generation, and time-sensitive task management.
  • Analog to Digital Converters (ADCs): High-resolution ADCs provide accurate analog signal measurement, essential for sensor interfacing and data acquisition tasks.
  • Package: The MPXD1010VLU64 is available in a compact, low-profile VLU64 package, making it suitable for space-constrained applications without compromising functionality or performance.
  • Low Power Consumption: Designed with energy efficiency in mind, this microcontroller is ideal for battery-operated devices, featuring power-saving modes that significantly extend battery life.

Applications

The MPXD1010VLU64's versatile feature set makes it an excellent choice for a wide range of applications, including but not limited to industrial control systems, automotive electronics, smart home devices, and portable medical equipment.

Quality and Support

NXP provides comprehensive technical support and documentation for the MPXD1010VLU64, ensuring that developers have access to the resources needed to implement this microcontroller successfully in their projects. Additionally, NXP's commitment to quality means that this product is manufactured to the highest standards, ensuring reliability and longevity in the field.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess