EN
  • EN
  • DE

PCF85176T/1Y

Part No PCF85176T/1Y
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description 40 X 4 UNIVERSAL LCD DRIVER FOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Display Type LCD
Configuration 40 Segment
Interface I²C
Digits or Characters 10 Characters, 20 Characters, 160 Elements
Current - Supply 3.5 µA
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Base Product Number PCF85176
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1379437-PCF85176T/1Y
Ultra Librarian 3D Model Ultra Librarian PCF85176T/1Y CAD Model

Description

The PCF85176T/1Y is a robust, versatile LCD driver, designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This driver is specifically engineered to drive dot matrix liquid crystal displays (LCDs), offering a flexible and efficient solution for a wide range of applications including industrial displays, consumer electronics, and automotive dashboards.

Key Features

  • Extended Temperature Range: The PCF85176T/1Y is designed to operate effectively over a wide temperature range, making it suitable for demanding environments and ensuring reliability across various operating conditions.
  • Multiple Display Modes: With support for multiple display modes, including static, multiplex, and n-line configurations, this LCD driver provides designers with the flexibility to create custom display solutions tailored to specific requirements.
  • Low Power Consumption: Energy efficiency is a hallmark of the PCF85176T/1Y, which features a low power consumption design, ideal for battery-operated devices where power management is critical.
  • I²C-Bus Interface: The integration of an I²C-bus interface enables simple communication with microcontrollers, facilitating easy programming and reducing the complexity of the overall system design.
  • High Drive Capability: Capable of driving a large number of LCD segments, the PCF85176T/1Y provides the power needed for high-resolution displays without compromising on clarity or visibility.

Applications

The PCF85176T/1Y is well-suited for a variety of applications that require clear and reliable visual displays. Its robust feature set makes it an excellent choice for:

  • Automotive instrument clusters and control panels
  • Industrial control interfaces and readouts
  • Portable instrumentation and medical devices
  • Home appliances with user interfaces
  • Consumer electronics such as audio equipment and remote controls

Technical Specifications

For detailed technical specifications, please refer to the PCF85176T/1Y datasheet provided by NXP Semiconductors. This resource offers in-depth information on the electrical characteristics, pin configurations, and application guidelines necessary for integrating the PCF85176T/1Y into your next project.

You May Also Be Interested in

Rohm Semiconductor
IC DRVR 80 SEGMENT 32SSOPA / LCD Driver 32-SSOP-A
Lowest to $0.4316
Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 16TSSOP
Lowest to $0.7048

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4415 $50.4525
85+ $1.1828 $100.5380
135+ $1.1458 $154.6830
185+ $1.1089 $205.1465
235+ $1.0719 $251.8965
315+ $0.9610 $302.7150
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess