EN
  • EN
  • DE

LC75804WS-E

Part No LC75804WS-E
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC LCD DISPLAY DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tray
Part Status Obsolete(EOL)
Display Type LCD
Configuration 228 Segment, 300 Segment
Interface Serial
Operating Supply Current 270μA
Operating Supply Voltage 4.5 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 100-LQFP
Manufacturer Package 100-SQFP (14x14)
Manufacturer Homepage www.onsemi.com
Win Source Part Number 731874-LC75804WS-E
Popularity Medium
Supply and Demand Status Limited
Family Name LC75804WS-E
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian LC75804WS-E CAD Model

Description

The LC75804WS-E is a highly integrated circuit designed by ON Semiconductor, tailored for advanced display applications. This chip is part of a family of products that are renowned for their reliability, performance, and versatility in handling complex display tasks. The LC75804WS-E is specifically engineered to drive liquid crystal displays (LCDs), offering an optimal solution for manufacturers looking to create high-quality, user-friendly interfaces for their products.

Key Features

  • Display Drive Capability: Capable of controlling a wide range of LCD segments, making it suitable for a variety of applications, from automotive dashboards to consumer electronics.
  • Integrated Charge Pump: The onboard charge pump circuitry ensures that the LCD segments are driven with the necessary voltage levels, even when operating with a low supply voltage.
  • Multiple Display Modes: Supports different display modes, allowing for customization of the display according to the specific needs of the application.
  • Low Power Consumption: Designed with power efficiency in mind, the LC75804WS-E minimizes power consumption, which is critical for battery-operated devices.
  • Serial Interface: Equipped with a serial interface for communication with microcontrollers, providing ease of integration into system designs.

Applications

The LC75804WS-E is versatile enough to be used in a diverse range of products, including but not limited to:

  • Automotive instrument clusters and infotainment systems
  • Home appliances with LCD interfaces
  • Industrial control panels
  • Portable instrumentation devices

Technical Specifications

The technical specifications of the LC75804WS-E include:

  • Operating voltage range tailored for LCD applications
  • Multiple segment driver outputs for various display configurations
  • Highly integrated design reducing the need for external components
  • Robust construction ensuring long-term reliability

In conclusion, the ON Semiconductor LC75804WS-E is a sophisticated, feature-rich LCD controller that offers a high level of integration, making it an excellent choice for developers seeking to enhance their products with reliable and visually appealing displays.

You May Also Be Interested in

Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Lowest to $0.5062
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6470
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Need more? Email Us
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4257 $58.9799
17+ $6.9138 $117.5346
26+ $6.6978 $174.1428
36+ $6.4819 $233.3484
47+ $6.2659 $294.4973
62+ $5.6179 $348.3098
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess