EN
  • EN
  • DE

MM58342N/NOPB

Part No MM58342N/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC DRIVER HI VOLT DISPLAY 28-DIP / VFD Driver 5.5V 28-Pin PDIP Rail
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Display Type Vacuum Fluorescent (VF)
Configuration Alphanumeric or Dot Matrix
Interface Serial
Digits or Characters 20 Digits
Operating Supply Current 150μA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 28-DIP (0.600", 15.24mm)
Manufacturer Package 28-DIP
Win Source Part Number 788973-MM58342N/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name MM58342
Introduction Date February 01, 1995
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MM58342N/NOPB CAD Model

Description

The MM58342N/NOPB is a high-precision integrated circuit from Texas Instruments, recognized for its reliability and performance in a variety of applications. This IC is designed to serve as a digital timer with a wide range of functionalities suitable for both consumer and industrial products.

Key Features

  • High Accuracy: The MM58342N/NOPB is engineered to provide precise timing solutions, ensuring that timing critical applications operate flawlessly.
  • Versatility: It is suitable for a broad spectrum of uses, ranging from simple timing operations to complex sequential timing tasks.
  • Low Power Consumption: Its design emphasizes energy efficiency, making it an ideal choice for battery-operated devices.
  • Stable Operation: The device is known for its stability over a wide range of temperatures and operating conditions.
  • Easy Integration: The IC is designed to be easily incorporated into various circuit designs, providing a user-friendly experience for engineers.

Applications

The MM58342N/NOPB is versatile enough to be used in a multitude of applications including:

  • Consumer Electronics
  • Industrial Timers
  • Programmable Delays
  • Sequential Timing
  • Time-delay Relays

Product Specifications

The MM58342N/NOPB comes with a set of specifications that make it a robust choice for timing solutions:

  • Package: The IC is available in a user-friendly package that facilitates easy mounting on printed circuit boards.
  • Temperature Range: It operates over a wide temperature range, ensuring reliability under varying environmental conditions.
  • Supply Voltage: It is designed to work with a range of supply voltages, accommodating different power supply designs.
  • RoHS Compliant: The MM58342N/NOPB is compliant with RoHS standards, minimizing the environmental impact and adhering to global regulations.

With its combination of precision, versatility, and efficiency, the MM58342N/NOPB from Texas Instruments stands out as a superior choice for designers and engineers looking to implement reliable timing solutions in their products.

You May Also Be Interested in

Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Rohm Semiconductor
IC DRVR 80 SEGMENT 32SSOPA / LCD Driver 32-SSOP-A
Lowest to $0.4316
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Silicon Labs
Lowest to $6.3275
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6470
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.7799 $57.5598
5+ $23.6143 $118.0715
7+ $22.8764 $160.1348
10+ $22.1384 $221.3840
12+ $21.4005 $256.8060
16+ $19.1866 $306.9856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess