EN
  • EN
  • DE

MM5483V/NOPB

Part No MM5483V/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC DRIVER LIQ CRYSTL DISP 44PLCC / Segment Display LCD Driver 4.5Digit 3.3V/5V/9V 44-Pin PLCC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series COPS
Packaging Tube
Display Type LCD
Configuration 7 Segment + DP, Alphanumeric and Bar Graph
Interface Serial
Digits or Characters 4.5 Digits
Operating Supply Voltage 3 V ~ 10 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.58x16.58)
Win Source Part Number 788972-MM5483V/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name MM5483
Introduction Date February 01, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MM5483V/NOPB CAD Model

Description

Introducing the MM5483V/NOPB LED Display Driver from Texas Instruments

The MM5483V/NOPB is a versatile and robust LED display driver designed by Texas Instruments to meet the needs of a wide range of display applications. This integrated circuit is specifically engineered to drive large LED arrays, providing a simple and efficient solution for controlling numerous LEDs with minimal pin count and power consumption.

With its 33 output channels, the MM5483V/NOPB can manage multiple LEDs simultaneously, making it an ideal choice for creating large panel displays, custom lighting solutions, and sophisticated signage. The driver operates on a 5V power supply and is capable of sinking up to 25mA per output, ensuring bright and consistent illumination for each LED in the array.

The MM5483V/NOPB employs a serial data input structure, which simplifies the interface with microcontrollers or other control logic. This serial interface not only reduces the wiring complexity but also minimizes the number of I/O pins required from the controlling device, freeing up resources for other tasks. The driver's built-in data latches and control circuits ensure that the LED display maintains a stable image while reducing the processing overhead on the control unit.

One of the key features of the MM5483V/NOPB is its ability to be cascaded. Multiple drivers can be daisy-chained to extend the display without the need for additional control lines. This scalability makes it an excellent choice for projects that may require expansion or future upgrades.

The device is housed in a compact 40-pin plastic DIP package, which provides a balance between durability and ease of integration into a variety of designs. The MM5483V/NOPB also comes in a lead-free version, ensuring compliance with modern environmental standards and regulations.

Overall, the MM5483V/NOPB from Texas Instruments is a reliable and efficient solution for driving LED displays. Its combination of high output capability, ease of use, and scalability makes it a top choice for developers and engineers looking to create dynamic and eye-catching LED-based projects.

You May Also Be Interested in

Harris Corporation
BCD-TO-SEVEN-SEGMENT LATCH
Need more? Email Us
ON Semiconductor
LCD Driver 100-TQFP (14x14)
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Raio
3V~3.6V LQFP-100(14x14) Display Drivers RoHS
Lowest to $13.0971
Rohm Semiconductor
LCD Driver 48-VQFPC (7x7)
Need more? Email Us
ON Semiconductor
LCD Driver
Need more? Email Us
Analog Devices Inc.
LCD Driver 48-LFCSP-VQ (7x7)
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC
Lowest to $0.3108

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess