EN
  • EN
  • DE

LC74761M-9006-E

Part No LC74761M-9006-E
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC DISPLAY LSI ON SCREEN MFP30S / Display Driver 5.5V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series *
Packaging Tube
Part Status Obsolete(EOL)
Mounting SMD
Package 30-SOP (0.311", 7.90mm Width)
Manufacturer Package 30-MFP-SDJ
Win Source Part Number 778343-LC74761M-9006-E
Popularity Medium
Supply and Demand Status Limited
Family Name LC74761M
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LC74761M-9006-E CAD Model

Description

The LC74761M-9006-E from ON Semiconductor is a sophisticated integrated circuit designed for high-performance applications in the electronics industry. This component is known for its reliability and versatility, making it an ideal choice for designers and engineers looking to enhance their systems with superior signal processing capabilities.

Key Features

  • High Integration: The LC74761M-9006-E integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process.
  • Low Power Consumption: Engineered for efficiency, this IC minimizes power usage, making it suitable for battery-powered devices and applications where energy conservation is critical.
  • Durable Construction: Built with ON Semiconductor's commitment to quality, this product offers robust performance even under challenging environmental conditions.
  • Easy Implementation: The component is designed for ease of use, with a straightforward interface that allows for quick integration into a wide range of electronic systems.

Applications

The LC74761M-9006-E is a versatile component that can be used in various applications, including:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication devices
  • Medical equipment

Technical Specifications

ON Semiconductor has equipped the LC74761M-9006-E with a range of technical specifications that ensure its suitability for demanding applications:

  • Operating Temperature Range: Specified by the manufacturer for optimal performance under various conditions.
  • Package Type: Provided in a package that ensures protection and ease of mounting onto PCBs.
  • Quality Standards: Manufactured in compliance with industry standards for quality and reliability.

In conclusion, the LC74761M-9006-E from ON Semiconductor represents a powerful solution for designers looking to incorporate a reliable and efficient IC into their electronic designs. With its combination of integration, low power consumption, and durable construction, this product is set to meet the needs of a broad spectrum of applications in today's fast-paced technological landscape.

You May Also Be Interested in

NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
NXP / Nexperia
IC DRVR 7 SEGMENT DIE / LCD Driver Die
Need more? Email Us
Silicon Labs
Lowest to $6.3275
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LCD Driver 16-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0050 $60.0600
29+ $4.1067 $119.0943
44+ $3.9784 $175.0496
60+ $3.8501 $231.0060
78+ $3.7216 $290.2848
104+ $3.3367 $347.0168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 517 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess