EN
  • EN
  • DE

LB8652LPL-TLM-E

Part No LB8652LPL-TLM-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75468-LB8652LPL-TLM-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB8652LPL-TLM-E CAD Model

Description

The LB8652LPL-TLM-E from ON Semiconductor is a state-of-the-art motor driver integrated circuit (IC) designed to deliver efficiency and precision for a range of motor control applications. This compact and robust driver IC is ideal for driving small brushless DC motors, particularly where space is at a premium and energy efficiency is a priority.

Key Features

  • High-Efficiency: The LB8652LPL-TLM-E is designed for optimal power management, ensuring minimal energy loss during motor operation, which makes it suitable for battery-powered applications.
  • Compact Size: With its small footprint, this motor driver can easily be integrated into space-constrained designs, allowing for more flexibility in PCB layout and system design.
  • Integrated Protections: The device comes with built-in features such as thermal shutdown, under-voltage lockout, and over-current protection, enhancing the reliability and longevity of the motor and the controller.
  • Low Voltage Operation: It operates at low voltages, making it perfect for portable and wearable devices that require efficient power usage.
  • Simple Control Interface: The IC is designed for ease of use with a simple control interface that can be easily managed by microcontrollers or other control units.

Applications

The LB8652LPL-TLM-E is versatile and can be used in a wide array of applications, including but not limited to:

  • Portable electronic devices
  • Small cooling fans for computers and electronic equipment
  • Battery-powered toys
  • Healthcare devices like portable medical pumps
  • Wearable technology

Technical Specifications

Some of the technical specifications of the LB8652LPL-TLM-E include:

  • Supply Voltage Range: Low voltage operation
  • Output Current: Suitable for small motors
  • Package: Ultra-small package for space-saving
  • Efficiency: High-efficiency design to maximize battery life

In conclusion, the LB8652LPL-TLM-E from ON Semiconductor is an excellent choice for designers looking to incorporate a reliable, efficient, and compact motor driver into their applications. Its integrated protection features and ease of use make it a valuable component for a multitude of electronic projects.

You May Also Be Interested in

Leshan Radio
Switching diode
Lowest to $0.0295
Lite-On Inc.
Lowest to $6.0684
Texas Instruments
Lowest to $10.3783
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Lowest to $3.1721
STMicroelectronics
Lowest to $9.7932
Intel
Need more? Email Us
Intel
Need more? Email Us
Texas Instruments
Lowest to $3.5981

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess