EN
  • EN
  • DE

WGI219LM SLKJ2

Part No WGI219LM SLKJ2
Manufacturer Intel
Catalog OEM Parts (T - Z)
Description Ethernet Connection I219-LM, T&r
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104656-WGI219LM SLKJ2
Categories OEM Parts(T-Z)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WGI219LM SLKJ2 CAD Model

Description

The Intel WGI219LM, with the specification SLKJ2, is a Gigabit Ethernet PHY (Physical Layer) controller primarily used in Intel's chipset for desktop and mobile platforms. It provides a high-speed network connection using the Gigabit Ethernet standard. The 'SLKJ2' likely indicates a specific sSpec number, designating a particular version or revision of the chip, with potentially unique characteristics or enhancements.

Applications:

  • Desktop Motherboards: Integrated directly into the motherboard chipset to provide Gigabit Ethernet connectivity for desktop computers.
  • Laptop Motherboards: Provides network connectivity in laptop computers, ensuring a reliable wired connection.
  • All-in-One PCs: Incorporated in All-in-One PC designs to handle network communication.
  • Embedded Systems: Suitable for embedded systems requiring a robust and standardized network interface, particularly those built around Intel chipsets.

Features:

  • Gigabit Ethernet Support: Fully compliant with the IEEE 802.3ab standard, supporting 10/100/1000 Mbps network speeds.
  • Low Power Consumption: Optimized for power efficiency, crucial for mobile and energy-sensitive applications.
  • Integrated PHY: Includes an integrated physical layer transceiver for direct connection to Ethernet cables via RJ45 connector.
  • Wake-on-LAN (WOL): Supports Wake-on-LAN functionality, allowing remote power-on of the system over the network.
  • iAMT Support: Compatible with Intel Active Management Technology (iAMT) for remote management and maintenance capabilities, depending on chipset support.

Benefits:

  • High-Speed Connectivity: Provides fast and reliable Gigabit Ethernet connections, improving network performance.
  • Power Efficiency: Reduces power consumption, extending battery life in mobile devices and lowering overall system power requirements.
  • Remote Management: Enables remote management through iAMT, reducing IT support costs and improving system uptime.
  • Reliable Performance: Offers a stable and dependable network connection, ensuring consistent performance.
  • Simplified Integration: Streamlines the integration process due to its standardized design and compatibility with Intel chipsets.

Additional Details:

The WGI219LM integrates seamlessly with Intel chipsets, often utilizing a direct media interface (DMI) or similar high-speed connection. It supports features such as checksum offload and TCP segmentation offload (TSO) to reduce CPU load and improve network throughput. Driver support is typically provided through the operating system, with Intel providing specific drivers for optimized performance. Detailed specifications regarding power consumption, operating temperature, and electrical characteristics are available in the official Intel documentation and datasheets for this component.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6568 $51.2248
27+ $3.8209 $103.1643
41+ $3.7015 $151.7615
56+ $3.5821 $200.5976
73+ $3.4627 $252.7771
97+ $3.1045 $301.1365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,015 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess