EN
  • EN
  • DE

RF6100-4TR13

Part No RF6100-4TR13
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293752-RF6100-4TR13
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF6100-4TR13 CAD Model

Description

The RF6100-4TR13 is a direct quadrature modulator manufactured by RF Micro Devices (now Qorvo), used to convert baseband I/Q signals to an RF carrier frequency in transmitter designs.

Applications:

  • Wireless LAN (WLAN) systems
  • Cellular communication infrastructure
  • Cordless phones
  • Wireless data links
  • Software Defined Radio (SDR) platforms

Features:

  • Direct Quadrature Modulation: Allows for high-performance modulation with minimal external components.
  • Wideband Operation: Supports a broad range of RF frequencies, enabling flexible system designs.
  • Low Power Consumption: Optimized for energy-efficient operation, essential for battery-powered devices.
  • Integrated LO Buffer: Simplifies integration with a buffered local oscillator input.
  • Adjustable Output Power: Permits fine-tuning of transmit power to specific requirements.
  • Small Form Factor: Compact package facilitates integration in space-constrained applications.

Benefits:

  • Improved Transmitter Performance: Direct quadrature modulation enhances signal quality and reduces error vector magnitude (EVM).
  • Simplified Design: Fewer external components are required, shortening design cycles and reducing BOM costs.
  • Extended Battery Life: Low power consumption prolongs the operational life of battery-powered devices.
  • Increased System Flexibility: Wideband operation supports various frequency bands and communication standards.
  • Reduced Board Space: Compact package minimizes PCB footprint.

Additional Details:

The RF6100-4TR13 typically works with other RF front-end components like power amplifiers, filters, and low-noise amplifiers (LNAs) to form a complete transmitter chain. The specific frequency range and modulation schemes depend on the system design and configuration, as detailed in the device datasheet.

Proper impedance matching and filtering are crucial for achieving optimal performance. Refer to application notes and reference designs provided by Qorvo for implementation guidance.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Qualcomm
Lowest to $11.4253
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess