EN
  • EN
  • DE

LB1930MC-AH

Part No LB1930MC-AH
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 10SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bipolar
Applications Media Player
Output Current 1A
Supply Voltage - Operating 2.2 V to 10.8 V
Voltage - Load 2.2 V to 10.8 V
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-SOIC
Win Source Part Number 070708-LB1930MC-AH
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Consumer Electronics, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian LB1930MC-AH CAD Model

Description

Introducing the LB1930MC-AH Motor Driver from ON Semiconductor

ON Semiconductor's LB1930MC-AH is a compact, low saturation, bidirectional motor driver designed to provide a convenient solution for driving low-voltage stepper motors and DC brushed motors. This motor driver is particularly suitable for applications that require precise control and reliable operation in a compact footprint.

Key Features:

  • Low Voltage Operation: The LB1930MC-AH operates at a voltage range of 2.5V to 9V, making it ideal for portable and battery-powered applications where power efficiency is critical.
  • Output Current: Capable of delivering an output current of up to 400mA, this motor driver can handle a wide range of small to medium-sized motors.
  • Low Saturation Voltage: The low on-resistance of the output transistors ensures low saturation voltage, reducing power loss and improving efficiency.
  • High Efficiency: With its low power consumption and high efficiency, the LB1930MC-AH is suitable for energy-sensitive applications.
  • Small Package: Housed in a small 8-pin SOP package, it saves space on the PCB and is easy to integrate into various designs.
  • Simple Control Interface: The motor driver can be controlled by simple logic signals, making it easy to interface with microcontrollers and other control circuits.

Applications:

The LB1930MC-AH is versatile and can be used in a variety of applications, including:

  • Portable devices
  • Office automation machines
  • Home appliances
  • Small robotics
  • Consumer electronics

Whether you are developing a compact consumer gadget, an intricate robotic mechanism, or an innovative home appliance, the LB1930MC-AH from ON Semiconductor provides a reliable and efficient motor control solution. Its ease of use, combined with ON Semiconductor's reputation for quality, makes the LB1930MC-AH a smart choice for designers looking to add motor functionality to their next project.

Conclusion:

The LB1930MC-AH motor driver is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the needs of modern electronic designs. With its low power consumption, high efficiency, and compact size, it stands out as a top choice for driving small motors in a wide range of applications.

You May Also Be Interested in

Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7075 $53.0625
155+ $0.6627 $102.7185
235+ $0.6403 $150.4705
340+ $0.5956 $202.5040
440+ $0.5732 $252.2080
545+ $0.5508 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess