EN
  • EN
  • DE

74HC163N

Part No 74HC163N
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Presettable synchronous 4-bit binary counter; synchronous reset
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131554-74HC163N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 74HC163N CAD Model

Description

NXP 74HC163N Synchronous 4-bit Binary Counter

The NXP 74HC163N is a high-speed Si-gate CMOS device that belongs to a family of integrated circuits designed for synchronous counting applications. This 4-bit binary counter features an internal look-ahead carry circuitry for fast counting while also providing the user with the ability to preset it to any desired value through its parallel inputs.

Key Features

  • Integrated Circuit Type: Synchronous 4-bit binary counter.
  • Logic Family: HC.
  • Counting Sequence: Binary, with synchronous operation.
  • Output Capability: Standard.
  • IC Package Type: DIP, 16-Pin package.
  • Supply Voltage Range: 2.0V to 6.0V, making it compatible with TTL levels.
  • Count Frequency: High-speed operation—typically 30 MHz at 5V Vcc.
  • Presettable: The counter can be preset to any binary number present at the parallel data inputs.
  • Reset Function: Asynchronous master reset clears the counter, setting all outputs low.
  • Look-ahead Carry: For cascading counters, such as in high-speed counting applications.

Applications

The 74HC163N is suitable for use in a variety of applications that require precise counting, such as:

  • Time-delay circuits
  • Frequency dividers
  • High-speed timers
  • Sequential state machines
  • General-purpose counters

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the 74HC163N is no exception. It is designed to meet the stringent requirements of the electronics industry and is suitable for use in commercial, industrial, and even military-grade applications where performance and durability are critical.

Conclusion

Overall, the NXP 74HC163N is a versatile and reliable component for designers who require a 4-bit counter with high-speed operation and the ability to interface with various logic families. Its presetting capability, combined with the look-ahead carry feature, makes it an ideal choice for complex counting solutions in a wide range of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess