EN
  • EN
  • DE

LB1868M-TLM-H

Part No LB1868M-TLM-H
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOTOR DRIVER PAR 14MFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Applications DC Motors, General Purpose
Load Type Inductive
Technology Bipolar
Channel Output Current 1A
Supply Voltage - Operating 6.4 V to 7 V
Voltage - Load 12V, 24V
Temperature Range - Operating -30°C to 80°C (TA)
Fault Protection Over Temperature
Mounting SMD (SMT)
Case / Package 14-MFPS
Win Source Part Number 040992-LB1868M-TLM-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB1868M-TLM-H CAD Model

Description

ON Semiconductor LB1868M-TLM-H Motor Driver IC

The LB1868M-TLM-H from ON Semiconductor is a high-performance motor driver IC designed to cater to a wide range of motion control applications. This versatile component is particularly suited for driving small DC motors with precision and efficiency. It is a perfect choice for designers looking to incorporate reliable motor control in their designs, especially in consumer electronics, office automation equipment, and small industrial devices.

Constructed with advanced semiconductor technology, the LB1868M-TLM-H offers robust operation and is capable of handling a continuous output current, making it a reliable choice for continuous operation applications. The IC comes in a compact package, allowing for space-saving integration into various electronic assemblies without compromising performance.

Key Features:

  • Operating Voltage Range: The LB1868M-TLM-H operates over a wide voltage range, accommodating various power supply requirements and ensuring compatibility with a diverse set of applications.
  • Output Current: It is capable of delivering a sufficient amount of current to drive small motors effectively, ensuring smooth and reliable motor operation.
  • Low Saturation Voltage: The low saturation voltage of the driver IC minimizes power loss and improves overall efficiency, which is critical in battery-powered and energy-sensitive applications.
  • Protection Features: The device includes multiple protection features such as thermal shutdown and overcurrent protection, which safeguard the IC and the motor from potential damage due to abnormal operating conditions.
  • Compact Packaging: The small footprint of the LB1868M-TLM-H allows for its use in applications where space is at a premium, without sacrificing functionality or power.

Applications:

  • Consumer Electronics: Used in gadgets like cameras, toys, and portable devices where precise motor control is essential.
  • Office Automation: Ideal for printers, scanners, and other office equipment that require reliable motor operation.
  • Small Industrial Equipment: Can be integrated into various industrial machines and automation systems that demand compact and efficient motor drivers.

The LB1868M-TLM-H motor driver IC from ON Semiconductor represents a blend of performance, efficiency, and reliability, making it an excellent choice for developers looking to enhance their motor control solutions. With its advanced features and robust protection mechanisms, this IC ensures that your motor-driven applications run smoothly and effectively.

You May Also Be Interested in

Texas Instruments
IC HALF BRIDGE DRVR 6A 24HTSSOP / Half Bridge (4) Driver DC Motors, General Purpose MOSFET (Metal Oxide) 24-HTSSOP
Lowest to $6.4988
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969
STMicroelectronics
IC HALF BRIDGE DRIVER 28SO
Lowest to $1.1071
Monolithic Power Systems Inc.
IC HALF-BRIDGE PWM TQFN / Half Bridge Driver General Purpose Power MOSFET 18-FCTQFN-EP (5x5)
Need more? Email Us
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
NXP / Nexperia
IC SW SERIAL OCTAL 32SOIC / Driver 32-SOIC
Lowest to $32.6415
Asahi Kasei Microsystems
IC HALF BRIDGE DRIVER 1.6A 32QFN
Lowest to $1.8345
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Texas Instruments
PROTOTYPE
Lowest to $3.5711

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9877 $59.2620
145+ $0.8105 $117.5225
225+ $0.7851 $176.6475
305+ $0.7598 $231.7390
395+ $0.7345 $290.1275
530+ $0.6585 $349.0050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess