EN
  • EN
  • DE

LB1846MC-AH

Part No LB1846MC-AH
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOTOR DRIVER PAR MFP10S
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Applications DC Motors, General Purpose, Stepper Motors
Load Type Inductive
Technology Bipolar
Channel Output Current 800mA
Supply Voltage - Operating 2.5 V to 7.5 V
Voltage - Load 2.5 V to 7.5 V
Temperature Range - Operating -20°C to 75°C (TA)
Fault Protection Over Temperature
Mounting SMD (SMT)
Case / Package 10-MFPSK
Win Source Part Number 070700-LB1846MC-AH
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LB1846MC-AH CAD Model

Description

The LB1846MC-AH from ON Semiconductor is a high-performance motor driver IC designed for precision control of bipolar stepping motors. It is a versatile and robust driver that is ideal for a wide range of applications requiring precise motor control, such as printers, scanners, and other office automation equipment, as well as in industrial machines where high reliability is essential.

Key Features

  • Output Current: The LB1846MC-AH can deliver an output current of up to 1.5A, making it suitable for driving a variety of stepper motors.
  • Supply Voltage Range: This driver IC operates over a broad supply voltage range from 10V to 32V, which allows for flexible usage in different system configurations.
  • Low Saturation Voltage: It features a low saturation voltage to reduce power dissipation and improve efficiency, which is critical for portable and battery-powered applications.
  • Single-chip Solution: Integrating most functions needed to drive a bipolar stepper motor, the LB1846MC-AH simplifies design and reduces the number of external components required.
  • Built-in Protection: The device includes thermal shutdown circuitry and overcurrent protection to safeguard the IC and the motor from potential damage caused by excessive heat or current.

Applications

The LB1846MC-AH is suitable for a wide range of applications, including:

  • Office Automation (Printers, Scanners, Copiers)
  • Industrial Equipment (CNC Machines, Robotics)
  • Consumer Electronics (Camera Systems, Gaming Consoles)
  • Medical Devices (Diagnostic Equipment, Automated Dispensers)

Technical Specifications

Parameter Value
Output Current 1.5A
Supply Voltage 10V to 32V
Function Motor Driver, Stepper
Mounting Type Surface Mount
Package / Case SOP-24

The LB1846MC-AH motor driver IC from ON Semiconductor is a reliable and efficient solution for designers looking to implement sophisticated motor control in their applications with minimal design complexity and enhanced performance.

You May Also Be Interested in

Texas Instruments
IC HALF BRIDGE DRIVER 10A 24VQFN / Half Bridge (4) Driver DC Motors, Solenoids Power MOSFET 24-VQFN (4x4)
Lowest to $7.0966
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
Vishay
40A VRPOWER (DRMOS) INTEGRATED P / Half Bridge Driver Synchronous Buck Converters, Voltage Regulators Power MOSFET PowerPAK® MLP55-31L
Lowest to $0.9729
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Microchip Technology
IC HALF-BRIDGE DRVR SPI 18QFN / Half Bridge (3) Driver Bulbs, DC Motors, Resistors Power MOSFET 18-QFN (4x4)
Need more? Email Us
Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.2535
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
STMicroelectronics
IC HALF BRIDGE DRIVER 28SO
Lowest to $1.1071
Texas Instruments
IC HALF BRIDGE DRVR 62MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $2.0226

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1102 $61.0610
130+ $0.9110 $118.4300
200+ $0.8826 $176.5200
275+ $0.8540 $234.8500
350+ $0.8256 $288.9600
470+ $0.7401 $347.8470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess