EN
  • EN
  • DE

LB1843V-S-TRM-E

Part No LB1843V-S-TRM-E
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOTOR DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications DC Motors, General Purpose
Load Type Inductive
Technology Bipolar
Channel Output Current 800mA
Supply Voltage - Operating 3 V to 9 V
Voltage - Load 2.2 V to 9 V
Temperature Range - Operating -20°C to 80°C (TA)
Fault Protection Over Temperature
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 070699-LB1843V-S-TRM-E
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LB1843V-S-TRM-E CAD Model

Description

The ON Semiconductor LB1843V-S-TRM-E is a high-performance motor driver IC designed for precision motor control applications. It is a versatile and robust solution that offers efficient driving of small-sized motors commonly found in office automation machines, home appliances, and consumer electronics.

Key Features

  • Motor Type Support: This driver IC is compatible with a wide range of motor types, including stepper motors and DC motors, providing flexibility in various application designs.
  • Operating Voltage Range: It operates within a voltage range of 4.5V to 36V, making it suitable for various power supply environments and ensuring stable operation across a broad spectrum of devices.
  • Output Current: The LB1843V-S-TRM-E is capable of delivering an output current of up to 1A, providing sufficient power for driving small to medium-sized motors.
  • High Efficiency: With its low on-resistance and optimized current control, this motor driver ensures high efficiency, which is critical for battery-powered applications and for reducing overall power consumption.
  • Built-in Protection Features: The device includes several protection features such as thermal shutdown, under-voltage lockout, and over-current protection, enhancing the reliability and longevity of both the motor driver and the motor itself.
  • Compact Package: The LB1843V-S-TRM-E comes in a compact SOP-14 package, which is ideal for space-constrained applications.

Applications

The LB1843V-S-TRM-E motor driver is suitable for a variety of applications, including:

  • Office automation equipment such as printers, scanners, and copiers
  • Consumer electronics like cameras, toys, and smart home devices
  • Small household appliances that require precise motor control

With its high integration, efficiency, and protective features, the ON Semiconductor LB1843V-S-TRM-E motor driver is an excellent choice for designers looking for a reliable and versatile solution for their motor control needs.

You May Also Be Interested in

Asahi Kasei Microsystems
IC MOTOR DRIVER 7V 16WCSP / Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $6.4814
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 32VQFN / Half Bridge Driver DC Motors, Relays, Solenoids Power MOSFET 32-VQFN (5x5)
Lowest to $2.7989
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298
Asahi Kasei Microsystems
IC HALF BRIDGE DRIVER 1.6A 32QFN
Lowest to $1.8345
Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603
STMicroelectronics
IC HALF BRIDGE DRIVER 28SO
Lowest to $1.1071
Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566
Vishay
40A VRPOWER (DRMOS) INTEGRATED P / Half Bridge Driver Synchronous Buck Converters, Voltage Regulators Power MOSFET PowerPAK® MLP55-31L
Lowest to $0.9729

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0457 $57.8683
47+ $2.4994 $117.4718
72+ $2.4209 $174.3048
99+ $2.3435 $232.0065
128+ $2.2650 $289.9200
171+ $2.0305 $347.2155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,700 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess