ON Semiconductor LB1836ML-TE Motor Driver Product Overview
The LB1836ML-TE from ON Semiconductor is a high-performance, low-voltage motor driver IC designed for efficient control of low-voltage stepper and DC motors. It is particularly well-suited for portable devices and applications requiring energy efficiency and extended battery life.
This compact, dual-channel driver is capable of operating at a supply voltage range from 2.5V to 9V, making it an excellent choice for small, battery-operated devices such as cameras, portable printers, and handheld medical devices. With its low saturation voltage and low power consumption, the LB1836ML-TE minimizes power loss and heat generation, ensuring reliable operation even in space-constrained applications.
The LB1836ML-TE features a built-in thermal shutdown circuit and an output transistor saturation protection circuit, which safeguard the IC against overcurrent and overheating conditions. These protective features contribute to the longevity and durability of the motor driver, as well as the overall safety of the application it is used in.
With its small package size, the LB1836ML-TE is designed for easy integration into circuit designs. It is available in an SOP-14 package, which allows for a reduction in PCB space requirements. The driver's simple logic interface facilitates straightforward control via microcontrollers or other digital circuits, enabling precise motor speed and direction control.
Key specifications of the LB1836ML-TE include:
- Output current: Up to 400mA per channel
- Low on-resistance (0.5Ω typical)
- Operating temperature range: -20°C to +75°C
- Low standby current
In summary, the ON Semiconductor LB1836ML-TE motor driver is a versatile, efficient, and reliable solution for driving low-voltage motors. Its compact size, protective features, and ease of use make it an ideal choice for designers looking to optimize their motor control applications for performance and power efficiency.