EN
  • EN
  • DE

LB1638MC-AH

Part No LB1638MC-AH
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 10SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bipolar
Applications Battery Powered
Output Current 500mA
Supply Voltage - Operating 2.5 V to 9 V
Voltage - Load 2.2 V to 9 V
Temperature Range - Operating -20°C to 75°C (TA)
Mounting SMD (SMT)
Case / Package 10-SOIC
Win Source Part Number 101861-LB1638MC-AH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB1638MC-AH CAD Model

Description

ON Semiconductor LB1638MC-AH Motor Driver IC

The LB1638MC-AH from ON Semiconductor is a versatile and efficient motor driver IC designed to cater to a wide range of motor driving applications. This compact, high-performance component is well-suited for driving small DC motors and is commonly employed in consumer electronics, automotive modules, and industrial automation systems.

Key Features

  • Motor Type Compatibility: The LB1638MC-AH is designed to drive small DC motors, providing stable operation with its built-in voltage regulators.
  • Voltage Range: It operates within a voltage range of 4V to 16V, making it adaptable to various power supplies and ensuring compatibility with a broad spectrum of motor specifications.
  • Output Current: The device can deliver an output current of up to 500mA, ensuring sufficient drive capability for small to medium-sized motors.
  • Low Saturation Voltage: The IC features a low saturation voltage, which minimizes power loss and enhances overall efficiency during operation.
  • Protection Features: It comes equipped with built-in thermal shutdown circuitry, which helps prevent damage from overheating, thereby ensuring long-term reliability and safety.

Applications

ON Semiconductor's LB1638MC-AH is engineered to be a flexible solution for a variety of applications. Its reliability and efficiency make it an excellent choice for driving motors in devices like:

  • Portable electronic devices
  • Automotive modules such as mirror adjustments and dashboard indicators
  • Small household appliances
  • Office automation equipment like printers and scanners
  • Industrial automation tools and robotics

Package and Availability

The LB1638MC-AH motor driver IC is available in an SOP-8 package, which is known for its small footprint and ease of integration into various circuit designs. Its compact size allows for its use in space-constrained applications without sacrificing performance. ON Semiconductor provides this IC with the quality and support expected from a leading semiconductor manufacturer, ensuring that designers can incorporate the LB1638MC-AH into their projects with confidence.

You May Also Be Interested in

ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Texas Instruments
DRIVER
Lowest to $5.4417
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess