The LB11911V from ON Semiconductor is a high-performance, three-phase brushless motor driver designed to deliver precision and power in a compact package. This advanced motor driver is particularly suited for fan motors in a wide range of applications, including desktop and laptop computers, HVAC systems, and other electronic devices requiring efficient cooling solutions.
This driver integrates a Hall sensor amplifier, a voltage regulator to supply an external Hall IC, and a pre-driver circuit to drive external power MOSFETs. The LB11911V's built-in features allow for reduced external components, which in turn minimizes design complexity and saves on board space.
Key Features
- Operating Voltage Range: The LB11911V operates over a wide voltage range, typically from 4.5V to 16V, making it versatile for various application requirements.
- Output Current: It is capable of delivering output current sufficient for most fan motor applications, ensuring reliable and efficient operation.
- Protection Functions: The device includes several protection features such as thermal shutdown (TSD), overcurrent protection (OCP), and lock protection (LP), enhancing the reliability and safety of the motor application.
- Soft Switching: Soft switching is integrated to reduce acoustic noise and electromagnetic interference (EMI), which is crucial in noise-sensitive applications.
- Small Package: The LB11911V comes in a compact package, allowing for integration into space-constrained designs without compromising performance.
Applications
The versatility of the LB11911V makes it suitable for a broad array of applications. Its efficient operation and protective features make it an ideal choice for:
- PC and Laptop Cooling Fans
- Server and Telecom Equipment Fans
- Portable Cooling Devices
- Blower Motors
- Other Small Brushless DC Motors
With its combination of performance, integration, and protection, the LB11911V motor driver from ON Semiconductor stands out as a top choice for designers looking to enhance their motor-driven applications.