Products specifications Report Issue?

Manufacturer Wolfson Microelectronics plc
Win Source Part Number 1280391-WM8214SCDS
Manufacturer Homepage www.wolfsonmicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM8214SCDS CAD Model

Description

The WM8214SCDS is a high-performance, 14-bit analog-to-digital converter (ADC) manufactured by Wolfson Microelectronics plc (now Cirrus Logic). It's designed for high-speed image scanning and document imaging applications, offering excellent dynamic range and low noise performance.

Applications:

  • Image scanners: Converting analog signals from image sensors into digital data.
  • Document imaging: Capturing high-resolution images of documents.
  • Copiers: Converting analog signals from scanners into digital data for copying.
  • Medical imaging: Converting analog signals from medical imaging sensors into digital data.
  • Industrial inspection: Capturing images for automated industrial inspection systems.

Features:

  • 14-bit resolution: Provides high accuracy and dynamic range.
  • High sampling rate: Enables high-speed image capture.
  • Low noise performance: Minimizes noise and distortion in the captured images.
  • Analog front-end (AFE): Integrates an analog front-end for signal conditioning.
  • Digital interface: Provides a digital interface for easy connection to processors and other digital devices.

Benefits:

  • High image quality: High resolution and low noise performance ensure high-quality image capture.
  • Fast image capture: High sampling rate enables fast image scanning and document imaging.
  • Simplified system design: Integrated AFE simplifies system design and reduces component count.
  • Easy integration: Digital interface allows for easy connection to processors and other digital devices.
  • Improved system performance: High accuracy and low noise performance improve overall system performance.

Additional Details:

The WM8214SCDS is available in a variety of surface mount packages. The integrated analog front-end (AFE) provides signal conditioning, simplifying the design of the analog input circuitry. The high sampling rate enables high-speed image capture, while the low noise performance ensures high-quality images. Proper layout techniques are crucial for minimizing noise and ensuring stable operation. The device's performance is typically specified over a wide temperature range. It is essential to consult the device's datasheet for detailed specifications and application guidelines. The WM8214SCDS is well-suited for applications requiring high-performance analog-to-digital conversion in image scanning and document imaging systems.

You May Also Be Interested in

Burr-Brown (TI)
High-Frequency VOLTAGE-TO-FREQUENCY CONVERTER
Lowest to $39.0912
ECAD model for VFC110AG
SANYO Semiconductor (U.S.A) Corporation
Two-Channel Class AB Audio Power Amplifier IC 20 W + 20 W
Lowest to $25.5913
ECAD model for STK402-120
ON Semiconductor
LOW POWER SCHOTTKY
Lowest to $0.2621
ECAD model for SN74LS04
EM Microelectronic
Ultra Low Power 3-Pin Power-On Reset IC
Need more? Email Us
ECAD model for V6300ESP5B
Texas Instruments
CAP-FREE NMOS 150 mA LOW DROPOUT REGULATOR WITH REVERSE CURRENT PROTECTION
Lowest to $4.2589
ECAD model for TPS73133MDBVREP
Toshiba Semiconductor and Storage
CMOS 8-BIT SINGLE-CHIP MICROCOMPUTER (TLCS-48C)
Need more? Email Us
ECAD model for TMP80C35AP
Texas Instruments
16-BIT BUS TRANSCEIVER AND REGISTER WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for SN74AVC16646DGVR
Texas Instruments
HIGH EFFICIENT SINGLE INDUCTOR BUCK-BOOST CONVERTER WITH 1.8-A SWITCHES | IC REG BCK BST 3.3V 1.6A 10VSON
Lowest to $1.1491
ECAD model for TPS63001DRCRG4
STMicroelectronics
8-BIT MCU WITH SINGLE VOLTAGE FLASH MEMORY, DATA EEPROM, ADC, 5 TIMERS, SPI
Lowest to $1.9330
ECAD model for ST7FLI15BF1U6TR

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention