EN
  • EN
  • DE

LB11882J-S-MPB-E

Part No LB11882J-S-MPB-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer ON Semiconductor
Win Source Part Number 293776-LB11882J-S-MPB-E
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LB11882J-S-MPB-E CAD Model

Description

Product Overview: LB11882J-S-MPB-E

The LB11882J-S-MPB-E is a high-performance, three-phase brushless motor driver designed and manufactured by ON Semiconductor, a leading name in the semiconductor industry. This integrated circuit (IC) is engineered to provide efficient and reliable control for a wide range of motor-driven applications. The device is well-suited for use in cooling fans, home appliances, and other systems requiring precise motor management.

Key Features

  • Three-Phase Brushless Motor Control: The LB11882J-S-MPB-E is capable of driving three-phase brushless DC motors, offering smooth and efficient operation.
  • Integrated Hall Sensor Inputs: This driver IC comes with built-in Hall sensor inputs, which are crucial for detecting the rotor position and facilitating commutation in brushless motors.
  • Low Power Consumption: Designed with energy efficiency in mind, the LB11882J-S-MPB-E minimizes power consumption, making it an ideal choice for battery-powered or energy-sensitive applications.
  • Protection Features: The IC includes a range of protection features, such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring safe and reliable operation under various conditions.
  • Compact Package: Housed in a small package, the LB11882J-S-MPB-E saves valuable board space and is suitable for compact system designs.

Applications

The versatility of the LB11882J-S-MPB-E allows it to be used in numerous applications where precise and efficient motor control is required. Common applications include, but are not limited to, CPU cooling fans, blowers, and pumps in consumer electronics, office automation equipment, and household appliances.

Technical Specifications

The LB11882J-S-MPB-E operates over a wide voltage range and is designed for optimal performance across a broad spectrum of operating conditions. Its robust design ensures long-term reliability, making it a preferred choice for designers and engineers looking to incorporate a dependable motor driver into their systems.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess