EN
  • EN
  • DE

LB11851MC-BH

Part No LB11851MC-BH
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CONTROLLER PWM 10SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushed DC
Purpose Controller - Commutation, Direction Management
Applications Fan Controller
Supply Voltage - Operating 6 V to 16 V
Temperature Range - Operating -30°C to 90°C (TA)
Mounting SMD (SMT)
Case / Package 10-SOIC
Win Source Part Number 070679-LB11851MC-BH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB11851MC-BH CAD Model

Description

Introducing the LB11851MC-BH Motor Driver from ON Semiconductor

The LB11851MC-BH is a highly efficient, versatile motor driver designed to meet the needs of modern, compact electronic applications. Manufactured by ON Semiconductor, a leader in energy-efficient innovations, this motor driver is engineered to provide reliable and precise control of motor operations, making it an ideal choice for a wide range of products.

With its compact and robust surface-mount package, the LB11851MC-BH is perfect for space-constrained applications. It is designed to drive small brushless DC motors with outstanding precision and minimal power loss, ensuring that your application runs smoothly and efficiently.

Key Features:

  • High Efficiency: The LB11851MC-BH motor driver is optimized for low power consumption, which helps to extend battery life in portable devices and reduces energy costs in stationary applications.
  • Integrated Functions: This motor driver includes a range of integrated functions such as lock protection and automatic restart, which not only protect the motor but also enhance the reliability of the overall system.
  • Flexible Power Supply: It is capable of operating over a wide range of power supply voltages, making it suitable for various applications without the need for additional power regulation components.
  • Compact Design: The small form factor of the LB11851MC-BH is ideal for applications where space is at a premium, such as in portable electronic devices or compact home appliances.

Applications:

  • Portable electronic devices
  • Small household appliances
  • Battery-powered tools
  • Fans and cooling systems

The LB11851MC-BH motor driver from ON Semiconductor is a testament to the company's commitment to providing advanced solutions that enhance the performance and efficiency of electronic devices. Whether you're designing a new portable gadget or looking to improve the energy efficiency of home appliances, the LB11851MC-BH offers the performance, reliability, and versatility required to exceed your design objectives.

Choose the LB11851MC-BH for your next project and experience the difference that ON Semiconductor's quality and innovation can make in your motor control applications.

You May Also Be Interested in

Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8122 $60.9150
175+ $0.6664 $116.6200
270+ $0.6456 $174.3120
370+ $0.6249 $231.2130
480+ $0.6040 $289.9200
640+ $0.5415 $346.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,120 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess