The UPC2762TB-T1B is a Silicon Bipolar MMIC Wideband Amplifier, likely manufactured by CEL (California Eastern Laboratories), designed for use in various RF and IF signal processing applications. This amplifier provides a combination of high gain and wide bandwidth while maintaining a low noise figure, making it suitable for amplifying weak signals in sensitive receiver and transmitter circuits.
Applications
- Low Noise Amplifiers (LNAs) in communication receivers
- IF Amplifiers in radio receivers and transmitters
- Gain stages in RF transceivers
- Broadband amplifiers for test and measurement equipment
- Driver amplifiers for RF power amplifiers
Features
- High Gain: Provides significant signal amplification for weak signals.
- Wide Bandwidth: Operates over a broad frequency range, enabling use in diverse applications.
- Low Noise Figure: Minimizes the addition of noise to the amplified signal, improving signal-to-noise ratio.
- Silicon Bipolar MMIC Technology: Offers excellent performance and reliability.
- Surface Mount Package: Facilitates easy integration into circuit boards and automated assembly.
- Internally Matched: Designed for a 50-ohm system, simplifying impedance matching.
Benefits
- Improved Receiver Sensitivity: Amplifies weak signals for better reception.
- Enhanced System Performance: Low noise figure improves overall system performance.
- Simplified Circuit Design: Internal matching reduces the need for external matching networks.
- Reduced Component Count: Minimizes the number of external components required for implementation.
- Increased Reliability: Silicon Bipolar technology ensures robust and stable operation.
- Cost-Effective Solution: Offers a balance of performance and cost for various applications.
Additional Details
The UPC2762TB-T1B is typically operated from a single +5V supply. Its gain and bandwidth characteristics make it suitable for applications where a wideband gain block is needed. It is often utilized as a first-stage amplifier in receivers or as a gain stage in transmitters. The specific frequency range and gain will vary based on the application circuit, but it is generally designed for applications up to a few GHz. The surface mount package allows for ease of assembly and high-density board layouts. Consult the datasheet for detailed electrical characteristics, application circuits, and handling precautions. Proper handling and soldering techniques are essential to ensure the longevity and reliability of the component.