The LB11675V-TLM is a high-performance, three-phase brushless motor driver designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This motor driver is specifically engineered to cater to a wide array of applications, including but not limited to, cooling fans, home appliances, and other small motor driving applications.
Key Features
- Three-Phase Brushless Motor Control: The LB11675V-TLM is capable of driving three-phase brushless DC motors, offering smooth and efficient operation.
- Integrated Voltage Regulator: With an onboard voltage regulator, the device ensures stable operation even under fluctuating supply conditions.
- Low Power Consumption: Designed for energy efficiency, the LB11675V-TLM helps in reducing power consumption, making it an eco-friendly option for motor-driven systems.
- Lock Detection and Automatic Restart Functions: These safety features prevent motor lock-up and ensure the motor restarts automatically, enhancing the reliability of the system.
- Forward/Reverse Rotation Control: Users can easily control the direction of motor rotation, providing flexibility in various applications.
- Compact Package: The LB11675V-TLM comes in a small, leaded package, allowing for easy integration into space-constrained designs.
Applications
The versatility of the LB11675V-TLM makes it an ideal choice for a multitude of applications. It is particularly well-suited for:
- PC and server cooling fans
- Air conditioners
- Refrigerators
- Washing machines
- Other home appliances requiring efficient motor control
Technical Specifications
The LB11675V-TLM operates within a wide range of power supply voltages and offers a high level of integration to minimize external component count. Its technical specifications include:
- Power Supply Voltage Range: 10.8V to 13.2V
- Output Current: 1.2A (maximum)
- Operating Temperature Range: -20°C to +85°C
ON Semiconductor's commitment to quality and performance is evident in the LB11675V-TLM motor driver. With its robust feature set and reliable operation, it stands out as a superior choice for designers looking to enhance the efficiency and functionality of their motor-driven systems.
Note: For detailed information on the LB11675V-TLM motor driver, including datasheets, technical documentation, and application notes, please visit the ON Semiconductor website or contact their support team.