Maxim Integrated MAX4360EAX+ Product Overview
The MAX4360EAX+ is a high-performance, low-power, quad operational amplifier designed and manufactured by Maxim Integrated. This device is a part of the Maxim's precision op-amp family and is ideal for a wide range of applications, including sensor interfacing, filters, and audio processing. Its compact size and power efficiency make it suitable for portable and battery-powered devices.
Key Features
- Low Distortion: The MAX4360EAX+ boasts a low total harmonic distortion (THD) which makes it suitable for high-fidelity audio applications.
- High Output Drive: Capable of delivering high output current, this op-amp can drive heavy loads with ease.
- Wide Supply Voltage Range: It operates over a wide supply voltage range from 4.5V to 11V or from ±2.25V to ±5.5V, providing flexibility in various circuit designs.
- Low Power Consumption: The device features a low quiescent current, making it an energy-efficient choice for battery-powered applications.
- High Slew Rate: With a high slew rate, the MAX4360EAX+ can handle fast signal transitions, suitable for high-speed amplification tasks.
Applications
- Audio Processing Circuits
- Active Filters
- Analog Signal Conditioning
- Sensor Interfaces
- Data Acquisition Systems
- Portable Instrumentation
Package and Reliability
The MAX4360EAX+ comes in a compact 36-pin SSOP (Shrink Small Outline Package) that optimizes board space without compromising performance. Maxim Integrated ensures high reliability and performance consistency, making the MAX4360EAX+ a reliable choice for both commercial and industrial applications.
Environmental and Quality Certifications
Maxim Integrated is committed to environmental sustainability and quality. The MAX4360EAX+ adheres to various environmental standards, ensuring minimal ecological impact. It also passes rigorous quality tests to meet industry standards for performance and reliability.
For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official Maxim Integrated datasheets and product documentation.