EN
  • EN
  • DE

LB11660FV-TLM-H

Part No LB11660FV-TLM-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CONTROLLER PWM 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bipolar
Applications Fan Motor Driver
Output Current 1.5A
Supply Voltage - Operating 4 V to 15 V
Voltage - Load 3 V to 15 V
Temperature Range - Operating -30°C to 90°C (TA)
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 118848-LB11660FV-TLM-H
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB11660FV-TLM-H CAD Model

Description

ON Semiconductor LB11660FV-TLM-H Motor Driver IC

The ON Semiconductor LB11660FV-TLM-H is a versatile and efficient motor driver IC designed to cater to a broad range of applications requiring motor control. This high-quality semiconductor product is an ideal choice for designers looking to drive small brushed DC motors within their electronic projects. The LB11660FV-TLM-H is particularly well-suited for applications in consumer electronics, office automation equipment, and small household appliances.

This motor driver IC is part of ON Semiconductor's extensive motor driver portfolio and is built with the latest technology to ensure reliable performance. It operates on a power supply voltage ranging from 4.5V to 5.5V, making it compatible with most low-voltage applications. The LB11660FV-TLM-H is capable of delivering output currents that enable the operation of small to medium-sized DC motors.

One of the key features of the LB11660FV-TLM-H is its compact design. The IC comes in a small form factor package, which is essential for space-constrained applications. Its surface-mount package allows for efficient assembly in automated manufacturing processes, reducing production costs and time.

The LB11660FV-TLM-H also boasts a built-in thermal shutdown circuit, providing protection against overheating. This safety feature ensures the longevity of the IC and the motor by preventing damage due to excessive temperature rise during operation. Additionally, the motor driver includes various control inputs that allow for precise motor speed and direction control, giving designers the flexibility to implement advanced motor control algorithms.

For ease of integration, the LB11660FV-TLM-H is supported by ON Semiconductor's comprehensive technical documentation, including datasheets, application notes, and design guides. This wealth of information assists developers in quickly incorporating the IC into their designs and reducing time to market for their products.

In summary, the ON Semiconductor LB11660FV-TLM-H is a reliable and efficient solution for driving brushed DC motors. Its combination of performance, size, and protective features make it an excellent choice for a variety of motor control applications.

You May Also Be Interested in

Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0835 $59.5925
130+ $0.8891 $115.5830
205+ $0.8613 $176.5665
280+ $0.8336 $233.4080
360+ $0.8057 $290.0520
480+ $0.7223 $346.7040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,700 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess