Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr onsemi
Package Tape & Box (TB)
Product Status Obsolete
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface PWM
Technology Bipolar
Applications General Purpose
Current - Output 1.5A
Voltage - Supply 3V ~ 5.25V
Voltage - Load 8V ~ 28V
Temperature Range - Operating -20°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 14-SSIP Exposed Tab, Formed Leads
Supplier Device Package 14-SIPHZ
Base Product Number LB1165
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LB11650E
Standard Package 20
Win Source Part Number 1068760-LB11650-E
Ultra Librarian 3D Model Ultra Librarian LB11650-E CAD Model

Description

The LB11650-E from ON Semiconductor is a highly integrated and efficient solution for motor control applications. This versatile component is designed to drive a three-phase brushless DC motor, a vital element in modern electronic devices where reliable and efficient motor operation is a necessity.

Key Features

  • Three-Phase Brushless Motor Driver: The LB11650-E is capable of driving a three-phase motor, which is essential for applications requiring smooth operation and high efficiency.
  • Integrated Control Functions: It comes equipped with various control functions, such as speed control and braking, which are essential for precision motor management.
  • High Voltage Operation: This motor driver operates at high voltages, making it suitable for a wide range of industrial and consumer applications.
  • Low Power Consumption: The device is designed for low power consumption, which helps in reducing the overall energy cost and is beneficial for battery-powered applications.

Applications

The LB11650-E motor driver is ideal for a variety of applications where efficient and reliable motor control is crucial. These include:

  • Office automation machines
  • Home appliances
  • Cooling fans
  • Electrically driven power steering
  • Automotive applications

Technical Specifications

ON Semiconductor's LB11650-E boasts a range of technical specifications that make it a top choice for motor control. Some of these specifications include:

  • Supply Voltage Range: Suitable for various supply voltages, accommodating a broad spectrum of applications.
  • Output Current: Capable of delivering the current necessary for driving motors in multiple applications.
  • Protection Features: Includes overcurrent, thermal shutdown, and under-voltage lockout protection to ensure the longevity and safety of both the motor and the driver.

Quality and Reliability

With ON Semiconductor's commitment to quality, the LB11650-E motor driver is manufactured to meet high standards of performance and reliability. This ensures that the product can withstand the rigors of daily use in industrial and consumer applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC MOTOR DRIVER 3V-5.5V 8DFN
Lowest to $15.7658
ECAD model for A3903EEETR-T
Diodes Incorporated
IC MOTOR CONTROLLER PWM 20TSSOP
Need more? Email Us
ECAD model for ZXBM1017ST20TC
Maxim Integrated
IC MOTOR DRIVER TSOT
Need more? Email Us
ECAD model for MAX14677EZA+T
ON Semiconductor
IC MOTOR DRIVER 3V-9V 10MFPS
Lowest to $1.5256
ECAD model for LB1830M-TLM-E
Texas Instruments
IC MTR DRV MULTPHAS 6-60V 32WQFN
Lowest to $2.8777
ECAD model for DRV8320HRTVR
Vishay
IC MTR DRV BIPOLAR 3.8-13.2V 8SO / Bipolar Motor Driver Power MOSFET Parallel 8-SOIC
Need more? Email Us
ECAD model for SI9986CY-E3
Microchip Technology
IC MOTOR CNTRL ON/OFF 18DIP
Need more? Email Us
ECAD model for U211B-M
Rohm Semiconductor
IC MOTOR DRIVER 10V-18V 24SSOPA
Lowest to $1.6541
ECAD model for BD62011FS-E2
ON Semiconductor
IC MOTOR DRIVER PAR TSSOP-24
Need more? Email Us
ECAD model for LV8086T-MPB-E

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention