EN
  • EN
  • DE

LA8520M-TLM-E

Part No LA8520M-TLM-E
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description AUDIO SIGNAL PROCESSOR / Audio Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Obsolete
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 174701-LA8520M-TLM-E
Ultra Librarian 3D Model Ultra Librarian LA8520M-TLM-E CAD Model

Description

ON Semiconductor LA8520M-TLM-E Product Overview

The LA8520M-TLM-E is a high-performance, integrated circuit from ON Semiconductor, renowned for its robust design and efficient operation. This IC is specifically engineered to cater to a wide range of applications, including but not limited to, telecommunications, consumer electronics, and industrial systems. Its versatility and reliability make it a preferred choice for designers and engineers looking to enhance their projects with a dependable electronic component.

Key Features

  • High Integration: The LA8520M-TLM-E integrates multiple functions into a single chip, which helps to reduce the overall component count and simplifies the design process for system integrators.
  • Power Efficiency: Designed with power-saving in mind, this IC ensures minimal power consumption, which is critical for battery-powered devices and energy-sensitive applications.
  • Robust Performance: ON Semiconductor's commitment to quality means that the LA8520M-TLM-E operates reliably under a wide range of environmental conditions, making it suitable for use in challenging environments.
  • Compact Footprint: The small package size of the LA8520M-TLM-E allows for a more compact board layout, which is essential for modern electronic devices where space is at a premium.

Applications

The LA8520M-TLM-E's flexible nature enables it to be used in a diverse array of applications. It is particularly well-suited for:

  • Wireless communication devices
  • Portable audio and video players
  • Smart home automation systems
  • Automotive electronics
  • Industrial control modules

Technical Specifications

ON Semiconductor ensures that the LA8520M-TLM-E meets rigorous industry standards and specifications. Some of its technical highlights include:

  • Operating Temperature Range: The IC is designed to perform reliably over a broad temperature range, ensuring functionality in various operating conditions.
  • Package Type: The device comes in a practical package that facilitates easy integration into a wide range of electronic systems.
  • Quality Assurance: As with all ON Semiconductor products, the LA8520M-TLM-E is manufactured to meet high-quality standards, ensuring long-term reliability and performance.

In conclusion, the LA8520M-TLM-E from ON Semiconductor is a versatile, efficient, and reliable IC that meets the demands of modern electronic systems. Its integration capabilities, coupled with its power efficiency and compact size, make it an excellent choice for a multitude of applications.

You May Also Be Interested in

Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN / Audio Channel
Need more? Email Us
Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2372 $67.1160
65+ $1.8365 $119.3725
100+ $1.7787 $177.8700
135+ $1.7210 $232.3350
175+ $1.6644 $291.2700
235+ $1.4923 $350.6905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess