EN
  • EN
  • DE

LA8630

Part No LA8630
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description IC COMPRESSOR/EXPANDER 16MFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Case / Package 16-MFP
Win Source Part Number 070676-LA8630
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA8630 CAD Model

Description

The LA8630 from ON Semiconductor is a cutting-edge component designed for high-performance applications that require reliable and efficient power management. This product is an integral part of the company's portfolio, which is known for its innovative technologies in the semiconductor industry.

Key Features

  • High Efficiency: The LA8630 is engineered to provide top-notch efficiency, which is crucial for minimizing heat generation and power loss in electronic systems.
  • Durability: Built with robust materials, the LA8630 is capable of withstanding harsh conditions, making it suitable for a wide range of industrial and commercial applications.
  • Compact Design: Its small footprint allows for integration into space-constrained designs, enabling more compact and sleek end products.
  • Low Power Consumption: This device is optimized for low power consumption, which helps extend the battery life of portable devices and reduces energy costs in stationary applications.
  • Advanced Protection Features: With built-in protection mechanisms, the LA8630 ensures safe operation by guarding against overcurrent, overvoltage, and overheating scenarios.

Applications

The versatile nature of the LA8630 makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • Power supply circuits
  • Battery-powered devices
  • Energy management systems
  • Automotive electronics
  • Industrial control systems

Technical Specifications

The LA8630 boasts a comprehensive set of technical specifications that cater to rigorous demands of modern electronic designs:

  • Operating Temperature Range: Specified for optimal performance across a wide range of temperatures.
  • Package Type: Available in a package that is suitable for various assembly techniques and applications.
  • Regulatory Compliance: Meets industry standards and regulatory requirements, ensuring compatibility and safety.

ON Semiconductor's commitment to quality and innovation is embodied in the LA8630, making it a trusted choice for designers and engineers looking to enhance their products with reliable power management solutions.

You May Also Be Interested in

Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4983 $59.9592
57+ $2.0501 $116.8557
88+ $1.9854 $174.7152
121+ $1.9219 $232.5499
156+ $1.8584 $289.9104
209+ $1.6655 $348.0895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess