EN
  • EN
  • DE

LA7846N

Part No LA7846N
Manufacturer ON Semiconductor
Catalog Specialized ICs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 74645-LA7846N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA7846N CAD Model

Description

The LA7846N from ON Semiconductor is a high-performance vertical deflection output integrated circuit (IC) designed specifically for use in TV and monitor applications. This precision IC is engineered to drive the vertical deflection yoke of a CRT display with a high level of efficiency and reliability.

Key Features

  • High Output Current: Capable of delivering a substantial output current, the LA7846N can handle peak currents that are essential for driving the vertical coils in CRT displays.
  • Thermal Protection: Integrated thermal shutdown circuitry ensures the IC is protected from overheating, enhancing the longevity and reliability of the product.
  • Low Power Dissipation: Designed with power efficiency in mind, the LA7846N maintains low power dissipation, which contributes to the overall energy efficiency of the end application.
  • Excellent Vertical Linearity: The IC provides outstanding vertical linearity, which is crucial for maintaining image quality in CRT displays.
  • Pump-up Circuit: The built-in pump-up circuit simplifies the power supply design and reduces the number of external components required.

Applications

The LA7846N is ideal for a broad range of CRT-based applications, including:

  • Standard and high-definition televisions
  • Computer monitors
  • Industrial display systems

Technical Specifications

With a maximum rating of 7A for the output current and a wide operating voltage range, the LA7846N is a robust choice for vertical deflection systems. It operates over a wide temperature range and comes in a compact package, making it suitable for space-constrained applications.

Quality and Support

ON Semiconductor is known for its commitment to quality, and the LA7846N is no exception. Customers can expect reliable performance backed by ON Semiconductor's comprehensive technical support and customer service.

Conclusion

The LA7846N vertical deflection output IC from ON Semiconductor is a testament to the company's dedication to innovation and excellence in the field of display technology. Its robust feature set and reliable performance make it an excellent choice for manufacturers looking to produce high-quality CRT displays.

You May Also Be Interested in

Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5112 $58.6008
22+ $5.3426 $117.5372
34+ $5.1757 $175.9738
47+ $5.0087 $235.4089
60+ $4.8418 $290.5080
80+ $4.3409 $347.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess