EN
  • EN
  • DE

LTC1266ACS#TR

Part No LTC1266ACS#TR
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828587-LTC1266ACS#TR
Ultra Librarian 3D Model Ultra Librarian LTC1266ACS#TR CAD Model

Description

The LTC1266ACS#TR is a high-efficiency, synchronous step-down switching regulator manufactured by Linear Technology, a brand known for its high-performance analog integrated circuits. This regulator is designed to deliver a continuous output current up to 3A with an input voltage range of 4.5V to 14V, making it suitable for a wide array of applications, from portable devices to distributed power systems.

Key Features

  • High Efficiency: The LTC1266ACS#TR utilizes a synchronous rectification architecture, which significantly improves efficiency, especially at higher output currents. This can lead to reduced power losses and improved battery life in portable applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.25V up to the input voltage, allowing for a high level of versatility in different circuit designs.
  • Stable with Ceramic Capacitors: The device can achieve stable operation with low ESR ceramic output capacitors, which can be beneficial for applications requiring a compact solution.
  • Protection Features: It incorporates a range of protection features, including overcurrent protection, overvoltage protection, and thermal shutdown, to ensure the longevity and reliability of the device and the overall system.

Applications

The LTC1266ACS#TR is ideal for a variety of applications that require efficient power management, including but not limited to:

  • Portable Electronics
  • Telecommunications
  • Networking Equipment
  • Industrial Systems

Package and Availability

The LTC1266ACS#TR comes in a compact 16-lead narrow SOIC package, which is well-suited for space-constrained applications. The part number includes a "#TR" suffix, indicating that the product is provided in tape and reel packaging, which is optimized for automated assembly processes.

Conclusion

With its high efficiency, adjustable output, and robust protection features, the LTC1266ACS#TR from Linear Technology is a versatile and reliable choice for designers looking to optimize their power supply solutions. Its ability to work with ceramic capacitors and its wide input voltage range make it a flexible component for a variety of challenging applications.

You May Also Be Interested in

Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess